EN
  • EN
  • DE

MUN5230DW1T1

Part No MUN5230DW1T1
Manufacturer ON Semiconductor
Catalog Transistors (BJT) - Arrays, Pre - Biased
Description TRANS 2NPN PREBIAS 0.25W SOT363 / Dual Bias Resistor Trasnsistors
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer ON Semiconductor
Packaging Reel
Part Status Obsolete (End Of Life)
Transistor Type 2 NPN - Pre-Biased (Dual)
Current - Collector (Ic) (Maximum) 100mA
Voltage - Collector Emitter Breakdown (Maximum) 50V
Resistor - Base (R1) 1kOhms
Resistor - Emitter Base (R2) 1kOhms
DC Current Gain (hFE) (Min) at Ic, Vce 3 at 5mA, 10V
Vce Saturation (Maximum) at Ib, Ic 250mV at 5mA, 10mA
Current - Collector Cutoff (Maximum) 500nA
Power - Max 250mW
Mounting Style SMD
Manufacturer Package 6-TSSOP, SC-88, SOT-363
Supplier Device Package SC-88/SC70-6/SOT-363
Part Number Series MUN52**DW1T
Manufacturer Pack Quantity 3,000
MSL Level 1 (Unlimited)
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 809340-MUN5230DW1T1
Ultra Librarian 3D Model Ultra Librarian MUN5230DW1T1 CAD Model

Description

Product Overview: MUN5230DW1T1 from ON Semiconductor

The MUN5230DW1T1 is a high-performance, dual bipolar transistor from ON Semiconductor, a leading brand in energy-efficient innovations. This product is designed to meet the requirements of modern electronic applications, providing a reliable solution for designers looking for a compact, efficient, and robust transistor for their circuits.

Key Features

  • Dual Transistor Configuration: The MUN5230DW1T1 contains two PNP transistors in a single SOT-363 package, which saves valuable board space and simplifies the design process.
  • Energy Efficiency: With ON Semiconductor's commitment to energy efficiency, this component is optimized for low power consumption, making it suitable for portable and battery-powered devices.
  • High Current Gain: This product offers excellent current gain (hFE) characteristics, ensuring a high level of amplification in various applications.
  • Low Saturation Voltage: The low VCE(sat) of the transistors minimizes power loss and improves overall efficiency in switching applications.
  • Complementary Pair: The MUN5230DW1T1 is designed to work well with its NPN counterpart, providing a complementary pair for push-pull configurations and other circuit topologies.

Applications

  • Signal processing
  • Power management circuits
  • Audio amplifiers
  • Switching and linear amplification
  • Driver stages in hi-fi equipment and televisions

The MUN5230DW1T1 by ON Semiconductor is a versatile component that offers superior performance for a wide range of applications. Its dual PNP transistor design is ideal for space-constrained applications, and the high current gain ensures efficient operation in various circuit configurations. Whether it's for audio amplification or signal processing, the MUN5230DW1T1 provides a reliable and efficient solution for your electronic designs.

Overall, the MUN5230DW1T1 stands out as a testament to ON Semiconductor's dedication to providing high-quality, energy-efficient components for the electronics industry. Its robust design, coupled with its exceptional performance characteristics, makes it a go-to choice for engineers and designers looking to enhance their products with reliable semiconductor technology.

You May Also Be Interested in

Nexperia USA Inc.
TRANS PREBIAS 1NPN 1PNP 6TSSOP
Lowest to $0.0779
ON Semiconductor
TRANS NPN/PNP 50V BIPO SC88-6 / Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250mW Surface Mount SC-88/SC70-6/SOT-363
Lowest to $0.2627
Nexperia USA Inc.
PUMD2-Q/SOT363/SC-88
Lowest to $0.1661
ON Semiconductor
TRANS 2NPN PREBIAS 0.187W SOT363 / Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 187mW Surface Mount SC-88/SC70-6/SOT-363
Lowest to $0.0551
Nexperia USA Inc.
TRANS PREBIAS 1NPN 1PNP 6TSSOP / Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount 6-TSSOP
Lowest to $0.4428
Nexperia USA Inc.
TRANS PREBIAS 2NPN 50V SOT666 / Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 300mW Surface Mount SOT-666
Lowest to $0.2610
Panasonic
TRANS PREBIAS DUAL PNP SMINI5 / Pre-Biased Bipolar Transistor (BJT) 2 PNP - Pre-Biased (Dual) 50V 100mA 80MHz 150mW Surface Mount SMini5-G1
Need more? Email Us
Rohm Semiconductor
TRANS 2NPN PREBIAS 0.15W EMT6 / Pre-Biased Bipolar Transistor (BJT) 2 NPN - Pre-Biased (Dual) 50V 100mA 250MHz 150mW Surface Mount EMT6
Lowest to $0.1624
Toshiba Semiconductor and Storage
NPN + PNP BRT Q1BSR2.2KOHM Q1BER / Pre-Biased Bipolar Transistor (BJT) 1 NPN, 1 PNP - Pre-Biased (Dual) 50V 100mA 250MHz, 200MHz 100mW Surface Mount ES6
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3435 $51.5250
355+ $0.2818 $100.0390
550+ $0.2730 $150.1500
760+ $0.2642 $200.7920
980+ $0.2554 $250.2920
1,315+ $0.2290 $301.1350
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 63,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess