EN
  • EN
  • DE

MTP50N06V

Part No MTP50N06V
Manufacturer ON Semiconductor
Catalog FETs - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer ON Semiconductor
Win Source Part Number 330800-MTP50N06V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MTP50N06V CAD Model

Description

ON Semiconductor MTP50N06V MOSFET Overview

The MTP50N06V from ON Semiconductor is a robust N-Channel Power MOSFET designed to deliver high performance in a wide range of applications. This device is part of the company's Power MOSFET portfolio and is well-suited for high-power switching and load management operations. The MTP50N06V is designed for ease of use and integration into various electronic circuits, making it a versatile choice for designers and engineers.

Key Features

  • Voltage & Current: The MTP50N06V is capable of handling a drain-source voltage (VDS) of 60V, and offers a continuous drain current (ID) of 50A, providing ample headroom for high-power applications.
  • Low RDS(on): With an on-state resistance (RDS(on)) as low as 0.028 ohms, this MOSFET ensures high efficiency and reduced power losses during operation.
  • High-Speed Switching: The device is designed for fast switching speeds, which is critical for reducing switching losses in power conversion systems.
  • Thermal Management: The MTP50N06V is encapsulated in a TO-220 package, which is known for its excellent thermal characteristics, ensuring the MOSFET remains cool during high current flows.

Applications

The versatility of the MTP50N06V MOSFET allows it to be used in a wide range of applications, including:

  • Power supplies and DC-DC converters
  • Motor control systems
  • Automotive applications
  • Switching regulators
  • Power management solutions

Reliability and Quality

ON Semiconductor is known for its commitment to quality and reliability, and the MTP50N06V is no exception. It is designed to meet high standards of performance and durability, ensuring long-term reliability in critical applications. With its robust construction and tested performance, the MTP50N06V is a reliable choice for designers looking to incorporate a high-quality power MOSFET into their electronic designs.

In summary, the MTP50N06V from ON Semiconductor is a high-performance N-Channel MOSFET that offers low on-resistance, high-speed switching, and efficient power handling capabilities. Its versatile applications and durable package make it an excellent choice for a variety of power management and conversion tasks.

You May Also Be Interested in

Diodes Incorporated
MOSFET BVDSS: 25V~30V SOT323 T&R
Lowest to $0.0962
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Rohm Semiconductor
MOSFET N-CH 45V 3A TSMT3
Lowest to $0.1363
IXYS
MOSFET N-CH 600V 44A SOT-227B
Lowest to $40.9090
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Toshiba Semiconductor and Storage
DTMOS VI TOLL PD=270W F=1MHZ
Lowest to $7.2404
EPC
GANFET N-CH 100V 6A DIE OUTLINE
Lowest to $2.1546
Toshiba Semiconductor and Storage
MOSFET N-CH 100V 66A/45A 8SOP
Lowest to $2.1240
Infineon Technologies
MOSFET N-CH 80V 14A/66A TDSON-8
Lowest to $1.9022

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess