Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Type Class AB
Output Type 1-Channel (Mono)
Max Output Power x Channels at Load 700mW x 1 at 8Ohm
Supply Voltage (V) 2.5V ~ 5.5V
Features Differential Inputs, Short-Circuit and Thermal Protection, Shutdown
Mounting Style SMD
Temperature Range - Operating -40°C ~ 85°C
Supplier Device Package 8-SOIC
Manufacturer Package 8-SOIC
Family Part Number TPA751
Manufacturer Pack Quantity 75
MSL Level 1 (Unlimited)
Win Source Part Number 1271912-TPA751D
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TPA751D CAD Model

Description

The TPA751D is a highly efficient, mono audio power amplifier designed and manufactured by Texas Instruments. It is an ideal solution for portable electronics where high-quality audio and low power consumption are essential. This amplifier is capable of delivering 2W into a 4-ohm load with only a 5V power supply, making it perfect for applications such as mobile phones, portable media players, and handheld gaming devices.

Key Features

  • High Efficiency: The TPA751D operates with an impressive efficiency rate, minimizing heat generation and extending battery life in portable applications.
  • Low Voltage Operation: It is capable of functioning at a low voltage, requiring a minimal power supply of 2.5V, which is ideal for battery-operated devices.
  • Thermal and Short-Circuit Protection: The device includes built-in protection features that guard against overheating and short-circuiting, ensuring reliability and safety in operation.
  • Space-Saving Design: The TPA751D comes in a compact package, allowing it to fit into space-constrained designs without compromising performance.

Performance Specifications

  • Output Power: 2W into a 4-ohm load with a 5V supply
  • Supply Voltage Range: 2.5V to 5.5V
  • High PSRR (Power Supply Rejection Ratio): Ensures consistent performance with fluctuating supply voltages
  • Signal-to-Noise Ratio (SNR): Provides clear audio output with minimal background noise

Applications

The TPA751D is versatile and can be used in a variety of audio applications. Its efficiency and power make it suitable for:

  • Portable and handheld devices
  • Wireless speakers
  • Battery-powered audio systems
  • Mobile phone accessories

With its robust design and high-quality audio output, the TPA751D from Texas Instruments stands out as a top choice for designers looking to enhance the audio experience in their portable electronic products.

You May Also Be Interested in

STMicroelectronics
HIGH EFFICIENCY DIGITAL INPUT AU / Amplifier IC 4-Channel (Quad) Class AB PowerSO-36
Need more? Email Us
ECAD model for TDA7808-ZST
Texas Instruments
Mono, Fully Differential, Class-AB Audio Amplifier
Lowest to $0.8411
ECAD model for TPA6201A1DGNRG4
Texas Instruments
Audio Amp Headphone/Speaker 2-CH Stereo 2.8W Class-AB 24-Pin HTSSOP EP Tube
Need more? Email Us
ECAD model for TPA0242PWPG4
UTC
4mA 1.2Wx1@8Ω Class B DIP-8 Audio Amplifiers RoHS
Lowest to $0.1370
ECAD model for TBA820ML-D08-T
Rohm Semiconductor
IC AMP CLASS D MONO 700MW 9VCSP
Need more? Email Us
ECAD model for BD5468GUL-E2
Texas Instruments
AUTOMOTIVE 4-CH AUDIO ADC WITH I / Audio 16 b, 20 b, 24 b, 32 b 8kHz ~ 768kHz I²C, SPI 32-WQFN (5x5)
Lowest to $3.9618
ECAD model for PCM6240QRTVRQ1
National Semiconductor (TI)
AUDIO AMPLIFIER / Amplifier IC Headphones, 2-Channel (Stereo) Class AB 10-VSSOP
Need more? Email Us
ECAD model for LM4912MM/NOPB
Texas Instruments
Audio Amp Headphone/Speaker 2-CH Stereo 2.6W Class-AB 24-Pin HTSSOP EP Tube
Need more? Email Us
ECAD model for TPA0312PWPG4
National Semiconductor (TI)
AUDIO AMPLIFIER, 1.1W, 1 CHANNEL
Need more? Email Us
ECAD model for LM4879ITPX/NOPB

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.2978
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.2718
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention