EN
  • EN
  • DE

MTDF1P02HDR2G

Part No MTDF1P02HDR2G
Manufacturer ON Semiconductor
Catalog FETs - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family FETs - Single
Manufacturer ON Semiconductor
Win Source Part Number 330726-MTDF1P02HDR2G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MTDF1P02HDR2G CAD Model

Description

The MTDF1P02HDR2G is a high-performance Power MOSFET brought to you by ON Semiconductor, a leading provider in the semiconductor industry. This MOSFET is designed to meet the rigorous demands of a wide range of applications, offering exceptional power efficiency, reliability, and thermal performance.

Key Features

  • Low RDS(on): This product boasts a low on-resistance, which translates to reduced conduction losses and improved power efficiency, making it ideal for high-efficiency power management designs.
  • High Current Capability: With an ability to handle high levels of current, the MTDF1P02HDR2G is suitable for demanding applications that require robust current handling.
  • Advanced Trench Technology: The utilization of advanced trench technology ensures minimal gate charge and low gate resistance, which results in faster switching speeds and further efficiency gains.
  • High Thermal Performance: The product is encapsulated in a robust package that ensures excellent thermal performance, allowing it to operate reliably over a wide temperature range.
  • Environmentally Friendly: The MTDF1P02HDR2G is compliant with RoHS standards, making it a preferred choice for environmentally conscious applications.

Applications

The MTDF1P02HDR2G is versatile and can be used in various applications, including:

  • Power supply circuits
  • DC-DC converters
  • Motor drives
  • Lighting systems
  • Automotive applications
  • High-efficiency power management solutions

Quality and Reliability

ON Semiconductor is committed to delivering high-quality products. The MTDF1P02HDR2G is manufactured with strict quality control processes, ensuring that it meets the highest standards of performance and reliability. Customers can trust this MOSFET to provide consistent operation and longevity in their electronic designs.

Conclusion

In summary, the MTDF1P02HDR2G from ON Semiconductor is an exceptional choice for designers looking for a Power MOSFET that offers efficiency, reliability, and versatility. Whether it's for power management, motor control, or any other high-demand application, this product is engineered to exceed expectations and deliver outstanding performance.

You May Also Be Interested in

IXYS
MOSFET N-CH 300V 94A TO3P
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 45V 2.5A TSMT3
Lowest to $0.5816
Infineon Technologies
MOSFET N-CH 30V 19A DIRECTFET
Need more? Email Us
Rohm Semiconductor
MOSFET N-CH 100V 30A LPTS
Lowest to $1.9090
Littelfuse Inc.
MOSFET P-CH -100V -210A TO-264
Lowest to $33.4684
Infineon Technologies
MOSFET N-CH 650V 2.8A TO252-3
Lowest to $1.0909
Torex Semiconductor Ltd
MOSFET P-CH 30V 200MA SOT23
Lowest to $0.2181
Littelfuse Inc.
MOSFET P-CH 85V 96A TO263
Lowest to $6.5951
Nexperia USA Inc.
MOSFET P-CH 60V 2.5A 6TSOP
Lowest to $1.1792

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess