EN
  • EN
  • DE

MT9V128IA3XTC

Part No MT9V128IA3XTC
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description MT9V128 - CMOS IMAGE SENSOR SYST
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr ON Semiconductor
Series DigitalClarity®
Package Bulk
Product Status Active
Type CMOS with Processor
Pixel Size 5.6µm x 5.6µm
Active Pixel Array 680H x 512V
Frames per Second 50
Voltage - Supply 1.8V, 2.8V
Package / Case 63-VBGA
Supplier Device Package 63-iBGA (9x9)
Standard Package 1 pcs
ECCN EAR99
HTSUS 8541.49.9500
Win Source Part Number 928483-MT9V128IA3XTC
Ultra Librarian 3D Model Ultra Librarian MT9V128IA3XTC CAD Model

Description

Product Overview: MT9V128IA3XTC from ON Semiconductor

The MT9V128IA3XTC is a state-of-the-art CMOS image sensor designed and manufactured by ON Semiconductor, a leader in advanced semiconductor solutions. This high-quality sensor is specifically engineered to deliver exceptional image quality and performance for a wide range of imaging applications. With its advanced pixel technology, the MT9V128IA3XTC provides excellent low-light sensitivity, making it an ideal choice for security cameras, automotive applications, and any other systems requiring reliable imaging under varying lighting conditions.

Key Features:

  • Resolution: The sensor boasts a resolution of 1.3 Megapixels, providing clear and detailed images suitable for high-definition video applications.
  • Pixel Size: With a pixel size of 3.75 µm x 3.75 µm, it offers a good balance between sensitivity and image resolution.
  • Optical Format: The 1/3-inch optical format is compatible with a wide range of lenses and optical systems.
  • Frame Rate: The sensor supports a maximum frame rate of 60 frames per second at full resolution, enabling smooth video capture for dynamic scenes.
  • Interface: It features a high-speed serial interface that simplifies system integration and reduces the number of signal connections required.
  • Shutter Type: The electronic rolling shutter provides efficient capture of moving objects with minimal distortion.
  • Supply Voltage: Operating with a supply voltage range of 2.8V to 3.3V, the sensor is designed for low-power consumption, which is critical for battery-powered devices.

Applications:

The versatility of the MT9V128IA3XTC makes it an excellent choice for a variety of applications, including but not limited to:

  • Automotive and transportation (e.g., dashboard cameras, backup cameras)
  • Security and surveillance systems
  • Industrial imaging and inspection
  • Medical imaging devices
  • Consumer electronics (e.g., webcams, video doorbells)

ON Semiconductor's commitment to quality ensures that the MT9V128IA3XTC image sensor meets the rigorous demands of modern imaging systems, providing designers with a reliable and high-performing component that enhances the overall user experience.

You May Also Be Interested in

ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $23.9533
ON Semiconductor
IMAGE SENSOR 2MP 1/3 CIS SO / CMOS Image Sensor 1920H x 1080V 3µm x 3µm 48-PLCC (11.43x11.43)
Lowest to $17.9327
NEC
5000 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 2304H x 1536V 2.2µm x 2.2µm 64-CSP (6.28x6.65)
Need more? Email Us
MICROSS/On Semiconductor
SENSOR IMAGE VGA MONO 52IBGA
Lowest to $27.6493
ON Semiconductor
IMAGE SENSOR RGB CMOS
Lowest to $13.6363
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC / CMOS Image Sensor 1280H x 1024V 5.2µm x 5.2µm 48-CLCC (14.22x14.22)
Lowest to $77.4180
ON Semiconductor
SENSOR IMAGE / CMOS with Processor Image Sensor 680H x 512V 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $4.3657
OmniVision Technologies Inc
HDR SENSOR 169 BGA / Human Detection, Facial Recognition Image Sensor 1920H x 1080V 169-BGA (7x7)
Lowest to $21.0350

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $41.7858 $83.5716
3+ $34.2858 $102.8574
5+ $33.2143 $166.0715
7+ $32.1429 $225.0003
9+ $31.0715 $279.6435
11+ $27.8572 $306.4292
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,600 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess