Products specifications

Case / Package Module
Current - Output 1 6.7 A
Features OCP, OTP, OVP
Height 12.7 mm
Isolation Voltage 3 kV
Length 61.976 mm
Max Input Voltage 76 V
Max Operating Temperature 85 °C
Max Output Current 6.7 A
Max Power Dissipation 100 W
Min Input Voltage 36 V
Min Operating Temperature -20 °C
Mount Through Hole
Number of Outputs 1
Number of Pins 8
Output Current 6.7 A
Output Power 100 W
Output Voltage 15 V
Packaging Bulk
RoHS Compliant
Voltage - Output 1 15 V
Width 85.852 mm
Win Source Part Number 1187436-PH100S4815
Categories Board Mount Modules
Manufacturer TDK-Lambda Americas Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PH100S4815 CAD Model

Description

The PH100S4815 is a module type component that comes with OCP, OTP, and OVP features. It has a length of 61.976 mm, a height of 12.7 mm, and a width of 85.852 mm.

  • Pins: 8
  • Isolation Voltage: 3 kV
  • Outputs: 1
  • Output Voltage: 15V
  • Output Power: 100W
  • RoHS: Compliant
  • Popularity: Medium (30 pct)
  • Supply and Demand Status: Limited
  • Manufacturer: TDK-Lambda Americas Inc.

You May Also Be Interested in

Analog Devices Inc.
Module DC-DC 1-OUT 0.6V to 5V 12A 133-Pin BGA Tray
Need more? Email Us
ECAD model for LTM4601AHVMPY#PBF
TDK Corporation
Isolated DC/DC Converters 8W 3.3V 2.42A
Need more? Email Us
ECAD model for X1024S03/T
ABB Embedded Power
DC DC CONVERTER 0.45-2V / Non-Isolated PoL Module, Digital DC DC Converter 1 Output 0.45 ~ 2V 40A 4.5V - 14.4V Input
Lowest to $396.9466
ECAD model for MDT040A0X3-SRPHZ
XP Power
DC DC CONVERTER 12V 75W / Isolated Module DC DC Converter 1 Output 12V 6.25A 10V - 40V Input
Need more? Email Us
ECAD model for MTC7528S12
Delta Electronics
Module DC-DC 1-OUT 3.3V 20A 66W 8-Pin 1/16-Brick
Need more? Email Us
ECAD model for V48SR3R320NRFA
Murata Power Solutions Inc.
DC DC CONVERTER 12V 1W / Isolated Module DC DC Converter 1 Output 12V 83mA 4.75V - 5.25V Input
Need more? Email Us
ECAD model for HL01R05S12YC
Cosel USA, Inc.
DC DC CONVERTER 15V / Isolated Module DC DC Converter 1 Output 15V 800mA 36V - 76V Input
Lowest to $63.0631
ECAD model for SUCS104815C
Texas Instruments
DC DC CONVERTER 3.3V 13A / Non-Isolated PoL Module DC DC Converter 1 Output 3.3V 13A 10.8V - 13.2V Input
Need more? Email Us
ECAD model for PT6725A
Traco Power
DC DC CONVERTER +/-15V 3W / Isolated Module DC DC Converter 2 Output 15V -15V 100mA, 100mA 4.5V - 9V Input
Lowest to $27.7689
ECAD model for TEL 3-0523

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.7802
ECAD model for CY7C68013A-128AXC
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $5.7894
ECAD model for FT234XD-R
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $7.9604
ECAD model for BME280
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.4779
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention