EN
  • EN
  • DE

CS22-08IO1M

Part No CS22-08IO1M
Manufacturer IXYS
Catalog SCRs - Single
Description SCR 800V 25A TO220
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products - Thyristors - SCRs
Mfr IXYS
Package Tube
Product Status Active
Voltage - Off State 800 V
Voltage - Gate Trigger (Vgt) (Max) 1.3 V
Current - Gate Trigger (Igt) (Max) 30 mA
Voltage - On State (Vtm) (Max) 1.3 V
Current - On State (It (AV)) (Max) 16 A
Current - On State (It (RMS)) (Max) 25 A
Current - Hold (Ih) (Max) 60 mA
Current - Off State (Max) 10 µA
Current - Non Rep. Surge 50, 60Hz (Itsm) 300A, 325A
SCR Type Standard Recovery
Temperature Range - Operating -40°C ~ 150°C
Mounting Type Through Hole
Package / Case TO-220-3 Full Pack, Isolated Tab
Supplier Device Package TO-220 Isolated Tab
Base Product Number CS22
Standard Package 50 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.30.0080
California Prop 65 Warning Information
Win Source Part Number 580401-CS22-08IO1M
Ultra Librarian 3D Model Ultra Librarian CS22-08IO1M CAD Model

Description

The 580401-CS22-08IO1M is a standard recovery thyristor from IXYS.

  • Application: switching applications
  • Maximum Off-State Voltage: 800V
  • Gate Trigger Voltage: 1.3V
  • Gate Trigger Current: 30mA
  • On-State Voltage: 1.3V
  • Maximum Average On-State Current: 16A
  • Non-Repetitive Surge Current: 300A
  • Mounting: through-hole mounting
  • Package: TO-220-3 full pack package with an isolated tab
  • Status: active and readily available

You May Also Be Interested in

Solid State Inc.
TO 48 22 AMP SCR
Lowest to $18.3934
ON Semiconductor
THYRISTOR SCR 16A 400V TO220AB
Lowest to $1.6737
ON Semiconductor
THYRISTOR SCR 25A 800V TO220AB
Lowest to $1.2613
Renesas Electronics America
SILICON CONTROLLED RECTIFIER / SCR
Need more? Email Us
ON Semiconductor
THYRISTOR SCR 16A 200V TO-220AB
Lowest to $0.6318
STMicroelectronics
SCR 1KV 50A RD91
Lowest to $6.7593
Solid State Inc.
SCR THYRISTOR 22 AMP TO 48
Lowest to $28.0688
Vishay
SCR 1.6KV 75A SUPER-247
Lowest to $6.7233
Renesas Electronics America
SILICON CONTROLLED RECTIFIER / SCR
Lowest to $0.2356

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess