EN
  • EN
  • DE

MT9T031C12STC-DP

Part No MT9T031C12STC-DP
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description IC SENSOR IMAGE COLOR 48CLCC / Image Sensor
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr ON Semiconductor
Series *
Package Tray
Product Status Obsolete
Base Product Number MT9T
Standard Package 96 pcs
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 844211-MT9T031C12STC-DP
Ultra Librarian 3D Model Ultra Librarian MT9T031C12STC-DP CAD Model

Description

The MT9T031C12STC-DP is a high-quality CMOS image sensor from the renowned manufacturer ON Semiconductor, designed to deliver exceptional image clarity and detail for a variety of demanding applications. This high-performance sensor is an ideal choice for industrial imaging, surveillance systems, medical imaging, and automotive applications, where precision and reliability are paramount.

Key Features

  • Resolution: The sensor boasts a high-resolution 3-megapixel (2048 x 1536) format, allowing for crisp and clear images with fine detail.
  • Pixel Size: With a pixel size of 3.2 µm x 3.2 µm, the MT9T031C12STC-DP ensures high sensitivity and low-noise performance, resulting in excellent image quality even in low-light conditions.
  • Shutter Type: It features an electronic rolling shutter that provides smooth and consistent image capture, reducing the effects of motion blur and distortion.
  • Frame Rate: The sensor is capable of capturing images at a rapid frame rate, enabling high-speed imaging applications and video capture without compromising on resolution.
  • Dynamic Range: It offers an impressive dynamic range, which ensures that both bright and dark areas of an image are captured with sufficient detail, making it suitable for high-contrast scenes.

Technical Specifications

  • Optical Format: 1/2-inch
  • Spectral Range: The sensor is sensitive to a wide spectral range, enabling it to capture images across various lighting conditions.
  • Interface: The MT9T031C12STC-DP is equipped with a digital parallel interface, facilitating easy integration with a range of processors and systems.
  • Operating Temperature: It operates within an extended temperature range, ensuring reliable performance in diverse environmental conditions.
  • Power Consumption: The sensor is designed for low power consumption, making it suitable for portable and battery-powered devices.

The MT9T031C12STC-DP from ON Semiconductor is a cutting-edge imaging solution that offers both versatility and performance. Its robust design and advanced features make it an excellent choice for developers and manufacturers looking to incorporate high-quality imaging capabilities into their products.

You May Also Be Interested in

ON Semiconductor
IMAGE SENSOR / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 48-ILCC (10x10)
Lowest to $134.3284
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 1280H x 800V 3µm x 3µm 63-IBGA (9x9)
Lowest to $10.0669
NEC
5000 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us
Toshiba Semiconductor and Storage
2048-elements, embedded electronic shutter function, for barcode scanner
Need more? Email Us
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC
Lowest to $216.4180
MICROSS/On Semiconductor
IMAGE SENSOR 18MP 1/2.3 CIS
Lowest to $81.4926
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC / CMOS Image Sensor 1280H x 1024V 5.2µm x 5.2µm 48-CLCC (14.22x14.22)
Lowest to $77.4180
ON Semiconductor
CMOS IMAGE SENSOR / CMOS Image Sensor 728H x 560V 5.6µm x 5.6µm 63-IBGA (7.5x7.5)
Lowest to $134.3284
Sony
Image Sensors, Camera RoHS
Lowest to $58.2090

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess