EN
  • EN
  • DE

AR0521SR2C09SURA0-DR1

Part No AR0521SR2C09SURA0-DR1
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description 5MP 1/2 CIS SO / CMOS Image Sensor 2592H x 1944V 2.2µm x 2.2µm 52-PLCC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers>Optical Sensors - Image Sensors, Camera
Mfr onsemi
Package Tray
Type CMOS
Pixel Size 2.2µm x 2.2µm
Active Pixel Array 2592H x 1944V
Frames per Second 60
Supplier Device Package 52-PLCC
Base Product Number AR0521
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 2156-AR0521SR2C09SURA0-DR1-OS,ONSONSAR0521SR2C09SURA0-DR1
Standard Package 168
Win Source Part Number 1154764-AR0521SR2C09SURA0-DR1
Ultra Librarian 3D Model Ultra Librarian AR0521SR2C09SURA0-DR1 CAD Model

Description

The AR0521SR2C09SURA0-DR1 is a cutting-edge image sensor product from ON Semiconductor, renowned for its high-performance digital imaging technology. This sensor is designed to deliver exceptional image quality with its 5-megapixel resolution, making it an ideal choice for a wide range of applications, including surveillance, automotive, industrial, and medical imaging systems.

Key Features

  • Resolution: The sensor boasts a 5-megapixel resolution, providing clear and detailed images for critical applications.
  • Pixel Size: With a 1.4 µm pixel size, the AR0521SR2C09SURA0-DR1 captures more light, improving low-light performance and image quality.
  • Optical Format: The 1/2.5-inch optical format is a standard size that offers a good balance between high resolution and compactness, suitable for various camera designs.
  • Frame Rate: High-speed image capture is possible thanks to the sensor's ability to deliver 60 frames per second at full resolution, ensuring smooth video even in fast-moving scenes.
  • Shutter Type: The sensor features an electronic rolling shutter that provides quick image capture with reduced motion artifacts.
  • Interface: It comes equipped with a MIPI CSI-2 interface, which is a widely accepted standard for transferring high-speed data and ensures compatibility with a broad range of processing platforms.

Advanced Imaging Capabilities

The AR0521SR2C09SURA0-DR1 is equipped with advanced imaging features such as automatic exposure control, white balance, and gain control. These features enable the sensor to adapt to varying lighting conditions, ensuring optimal image quality in diverse environments.

Applications

This versatile image sensor is suitable for a variety of applications:

  • Surveillance systems that require high-resolution imaging for detailed scene analysis.
  • Automotive applications, including driver assistance systems and in-vehicle cameras, where clarity and low-light performance are crucial.
  • Industrial and machine vision systems that demand high precision and fast frame rates.
  • Medical imaging devices where accurate and detailed images are essential for diagnosis and treatment planning.

Conclusion

In conclusion, the AR0521SR2C09SURA0-DR1 from ON Semiconductor is a robust and versatile image sensor that offers high-resolution imaging capabilities, making it an excellent choice for manufacturers and designers looking to integrate superior visual performance into their products.

You May Also Be Interested in

ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 2304H x 1536V 2.2µm x 2.2µm 64-CSP (6.28x6.65)
Need more? Email Us
Aptina-ON Semiconductor
IMAGE SENSOR MONO CMOS / CMOS Image Sensor 2304H x 1296V 2.2µm x 2.2µm
Lowest to $8.1818
Sony
Image Sensors, Camera RoHS
Lowest to $58.2090
ON Semiconductor
IMAGE SENSOR CMOS IBGA-87 / CMOS Image Sensor 1828H x 948V 4.2µm x 4.2µm 87-IBGA (12x9)
Lowest to $56.3063
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 1280H x 800V 3µm x 3µm 63-IBGA (9x9)
Lowest to $10.0669
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC / CMOS Image Sensor 1280H x 1024V 5.2µm x 5.2µm 48-CLCC (14.22x14.22)
Lowest to $77.4180
ON Semiconductor
IC IMAGE SENSOR 2MP 84LCC / CMOS with Processor Image Sensor 1920H x 1200V 4.5µm x 4.5µm 84-LCC (19x19)
Need more? Email Us
ON Semiconductor
IMAGE SENSOR RGB CMOS / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-IBGA (9x9)
Lowest to $31.4025
ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $23.9533

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess