EN
  • EN
  • DE

MT9P006I12STCU-DP

Part No MT9P006I12STCU-DP
Manufacturer ON Semiconductor
Catalog Image Sensors, Camera
Description SENSOR IMAGE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Sensors, Transducers - Optical Sensors - Image Sensors, Camera
Mfr ON Semiconductor
Package Tray
Product Status Active
Type CMOS with Processor
Pixel Size 2.2µm x 2.2µm
Active Pixel Array 2592H x 1944V
Frames per Second 60
Voltage - Supply 1.7V ~ 1.9V
Package / Case 48-LCC
Supplier Device Package 48-iLCC (10x10)
Temperature Range - Operating -30°C ~ 70°C (TJ)
Base Product Number MT9P006
Standard Package 2,400 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.9500
Win Source Part Number 928472-MT9P006I12STCU-DP
Ultra Librarian 3D Model Ultra Librarian MT9P006I12STCU-DP CAD Model

Description

MT9P006I12STCU-DP - Image Sensor from ON Semiconductor

The MT9P006I12STCU-DP is a high-performance image sensor designed and manufactured by ON Semiconductor. It is a part of the renowned MT9 series known for its exceptional image quality and advanced pixel technology. This sensor is specifically engineered to cater to a wide range of imaging applications, including industrial imaging, surveillance, medical equipment, and automotive systems.

Key Features:

  • High Resolution: The sensor boasts a 9-megapixel resolution, delivering crisp and detailed images for applications that demand high image clarity.
  • Advanced Pixel Technology: It features ON Semiconductor's proprietary pixel design, which ensures excellent image quality even in low-light conditions.
  • Flexible Frame Rate: The MT9P006I12STCU-DP provides a versatile range of frame rates, accommodating various application requirements for both high-speed and standard imaging operations.
  • Electronic Shutter: The electronic rolling shutter mechanism allows for the capture of fast-moving objects without distortion, making it ideal for applications where motion capture is critical.
  • Color Filter Array: It comes with a standard RGB Bayer color filter, enabling it to produce true-to-life color reproduction in captured images.
  • Programmable Controls: The sensor includes a range of programmable controls for frame rate, exposure, and gain settings, providing users with the flexibility to optimize the sensor's performance for their specific use case.

Technical Specifications:

  • Sensor Type: CMOS
  • Resolution: 9 Megapixel (3488 x 2616)
  • Optical Format: 1/2.3 inch
  • Pixel Size: 1.75 µm x 1.75 µm
  • Dynamic Range: 66 dB
  • Interface: Parallel, MIPI (Mobile Industry Processor Interface)
  • Supply Voltage: Core: 1.5V, Analog: 2.7-3.3V, I/O: 1.7-3.3V

The MT9P006I12STCU-DP is a testament to ON Semiconductor's commitment to providing cutting-edge imaging solutions. Whether for professional photography equipment, security cameras, or advanced driver-assistance systems (ADAS), this image sensor is designed to deliver superior image quality and performance, making it a top choice for developers and manufacturers in need of a reliable and high-quality imaging component.

You May Also Be Interested in

ON Semiconductor
IMAGE SENSOR / CMOS Image Sensor 5.6µm x 5.6µm 63-IBGA (9x9)
Lowest to $23.9533
OmniVision Technologies Inc
HDR SENSOR 169 BGA / Human Detection, Facial Recognition Image Sensor 1920H x 1080V 169-BGA (7x7)
Lowest to $21.0350
ON Semiconductor
SENSOR IMAGE MONO CMOS 48-LCC / CMOS Image Sensor 1280H x 1024V 5.2µm x 5.2µm 48-CLCC (14.22x14.22)
Lowest to $77.4180
NEC
7400 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us
ON Semiconductor
IMAGE SENSOR 2MP 48MPLCC / CMOS Image Sensor 1928H x 1088V 3µm x 3µm 48-mPLCC (11.43x11.43)
Need more? Email Us
Sony
SMD Image Sensors, Camera RoHS
Lowest to $21.8284
ON Semiconductor
IMAGE SENSOR RGB CMOS / CMOS with Processor Image Sensor 1280H x 960V 3.75µm x 3.75µm 63-IBGA (9x9)
Lowest to $31.4025
NEC
5000 PIXELS CCD LINEAR IMAGE SENSOR
Need more? Email Us
ON Semiconductor
IMAGE SENSOR CMOS IBGA-87 / CMOS Image Sensor 1828H x 948V 4.2µm x 4.2µm 87-IBGA (12x9)
Lowest to $56.3063

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $24.4054 $73.2162
5+ $20.0250 $100.1250
8+ $19.3992 $155.1936
11+ $18.7734 $206.5074
14+ $18.1476 $254.0664
19+ $16.2703 $309.1357
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 107 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess