EN
  • EN
  • DE

MT9D115EB3STC-CR

Part No MT9D115EB3STC-CR
Manufacturer ON Semiconductor
Catalog Unclassified
Description IMAGE SENSOR
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr ON Semiconductor
Series *
Package Tray
Product Status Obsolete
Base Product Number MT9D115
Standard Package 2,880 pcs
Moisture Sensitivity Level (MSL) 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 962844-MT9D115EB3STC-CR
Ultra Librarian 3D Model Ultra Librarian MT9D115EB3STC-CR CAD Model

Description

The MT9D115EB3STC-CR is a high-performance digital image sensor from ON Semiconductor, designed to deliver exceptional image quality with low power consumption. This sensor is a perfect choice for a wide range of applications, including mobile phones, webcams, security systems, and other imaging devices where space is at a premium and image quality is paramount.

Key Features

  • Resolution: The sensor boasts a 2-megapixel resolution, providing crisp and clear images that are ideal for both photography and video applications.
  • Pixel Size: With a 2.8 µm pixel size, the MT9D115EB3STC-CR captures more light, improving low-light performance and reducing noise for high-quality images even in challenging lighting conditions.
  • Optical Format: The 1/3.2-inch optical format is well-suited for compact devices, allowing the sensor to offer a good balance between high resolution and small die size.
  • Color Filter Array: It features a standard RGB Bayer color filter array, ensuring accurate and vibrant color reproduction.
  • Interface: The sensor supports a two-lane MIPI (Mobile Industry Processor Interface) serial output interface, facilitating high-speed data transfer and simple integration with a wide range of processors and controllers.
  • Autofocus Support: Integrated autofocus support enhances the user experience by enabling quick and precise focusing, which is essential for capturing sharp images.
  • Programmable Controls: It offers a variety of programmable controls for frame rate, exposure, gain, and other parameters, giving developers the flexibility to optimize the sensor's performance for their specific application.

Applications

The versatility of the MT9D115EB3STC-CR makes it suitable for a diverse range of imaging applications. Its compact size and high-quality output make it an ideal choice for mobile and portable devices, while its robust performance ensures reliability for security and surveillance systems. Additionally, the sensor's low power consumption and advanced features make it a great option for battery-operated devices where efficiency is critical.

In conclusion, the MT9D115EB3STC-CR from ON Semiconductor is a versatile and powerful image sensor that offers a unique combination of high resolution, compact form factor, and advanced features. It is designed to meet the needs of a variety of applications, delivering outstanding image quality and performance.

You May Also Be Interested in

Texas Instruments
EVALUATION MODULE
Need more? Email Us
NXP / Nexperia
IC WATCH CIRCUIT 32KHZ DIE
Need more? Email Us
LEM USA Inc.
TRANSDUCR VOLT CLOSE LOOP 1000V
Lowest to $157.8948
Texas Instruments
PROTOTYPE
Lowest to $4.3657
NXP / Nexperia
IC SMART E-ID PLMC SOT500-2
Need more? Email Us
Texas Instruments
IC SENSOR FUSION MOD 157BGA
Need more? Email Us
Texas Instruments
PROTOTYPE
Need more? Email Us
Phoenix Contact
SURGE PROTECTIVE DEVICE 240V
Need more? Email Us
Texas Instruments
INTEGRATED CIRCUIT
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess