EN
  • EN
  • DE

MOC8020300

Part No MOC8020300
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISO 5.3KV DARLINGTON 6-DIP  /  Optoisolator Darlington Output 5300Vrms 1 Channel 6-DIP
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Isolators>Optoisolators - Transistor, Photovoltaic Output
Mfr onsemi
Package Tube
Product Status Obsolete
Number of Channels 1
Voltage - Isolation 5300Vrms
Current Transfer Ratio (Min) 500% @ 10mA
Turn On / Turn Off Time (Typ) 3.5µs, 95µs
Input Type DC
Output Type Darlington
Voltage - Output (Max) 50V
Current - Output / Channel 150mA
Voltage - Forward (Vf) (Typ) 1.15V
Current - DC Forward (If) (Max) 60 mA
Vce Saturation (Max) 2V
Temperature Range - Operating -55°C ~ 100°C
Mounting Type Through Hole
Package / Case 6-DIP (0.300", 7.62mm)
Supplier Device Package 6-DIP
Base Product Number MOC802
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.49.8000
Other Names MOC8020300-NDR
Standard Package 1,000
Win Source Part Number 1079811-MOC8020300
Ultra Librarian 3D Model Ultra Librarian MOC8020300 CAD Model

Description

The ON Semiconductor MOC8020300 is a high-performance optocoupler designed to provide electrical isolation between its input and output circuits. This robust component is a crucial part of many electronic systems, ensuring signal integrity and protecting sensitive equipment from high voltage transients.

Key Features

  • High Isolation Voltage: The MOC8020300 offers an impressive isolation voltage, typically rated at 5000Vrms, which is ideal for applications requiring stringent electrical isolation.
  • Current Transfer Ratio (CTR): It provides a specified Current Transfer Ratio, ensuring reliable performance in various conditions and consistent signal transfer from input to output.
  • Wide Operating Temperature Range: This optocoupler operates effectively over a broad temperature range, making it suitable for industrial applications that may experience extreme temperature variations.
  • Industry Standard DIP Package: Packaged in a Dual In-line Package (DIP), the MOC8020300 is easy to integrate into existing designs and is compatible with standard PCB layouts.
  • Regulatory Compliance: It is compliant with major international safety standards, including UL, CSA, and VDE, ensuring it meets the rigorous requirements of global electronic equipment safety regulations.

Applications

The MOC8020300 is versatile and can be used in a variety of applications, including but not limited to:

  • Isolated line receivers
  • Microprocessor system interfaces
  • Power supply regulators
  • Motor control circuits
  • Switching power supplies

Technical Specifications

Parameter Value Isolation Voltage 5000Vrms Current Transfer Ratio (CTR) Specified Range Operating Temperature Range -40°C to +85°C Package Type DIP Safety Standards Compliance UL, CSA, VDE

Overall, the MOC8020300 from ON Semiconductor represents a reliable and efficient solution for electrical isolation in a wide range of electronic applications. Its robust design and compliance with safety standards make it a popular choice among engineers and designers seeking to enhance the safety and durability of their electronic systems.

You May Also Be Interested in

Fairchild/ON Semiconductor
OPTOISO 7.5KV TRANS W/BASE 6SMD
Need more? Email Us
ON Semiconductor
OPTICALLY ISOLATED ERROR AMPLIFIER | OPTOISOLATOR 5KV TRANSISTOR 8DIP
Lowest to $0.3885
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD Black T/R
Need more? Email Us
Lite-On Inc.
OPTOISOLTR 5KV TRANSISTOR 6-SMD / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP SMD T/R
Need more? Email Us
Broadcom Limited
OPTOISOLATOR 3.75KV TRANS 5-SO
Lowest to $3.3359
Broadcom Limited
OPTOISO 3.75KV 2CH PHVOLT 8DIP
Lowest to $8.4775
Fairchild/ON Semiconductor
OPTOISO 3.75KV TRANSISTOR 4SMD
Need more? Email Us
Broadcom Limited
Multi-Channel Full-Pitch Phototransistor Optocoupler | OPTOISOLATOR 5KV 2CH TRANS 8SMD
Need more? Email Us
Panasonic
OPTOISOLTR 5KV DARLINGTON 4-DIL / Optocoupler DC-IN 1-CH Darlington DC-OUT 4-Pin PCTFR104-001
Need more? Email Us

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.2767
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess