EN
  • EN
  • DE

820KD10

Part No 820KD10
Manufacturer Yageo
Catalog TVS - Varistors, MOVs
Description MOV / 82 V 3.5 kA Varistor 1 Circuit Through Hole Disc 10mm
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Circuit Protection>TVS - Varistors, MOVs
Mfr YAGEO
Series 10D
Package Bulk
Maximum AC Volts 50 V
Maximum DC Volts 65 V
Varistor Voltage (Min) 74 V
Varistor Voltage (Typ) 82 V
Varistor Voltage (Max) 90 V
Current - Surge 3.5 kA
Energy 12J
Number of Circuits 1
Capacitance @ Frequency 1200 pF @ 1 kHz
Temperature Range - Operating -40°C ~ 105°C (TA)
Mounting Type Through Hole
Package / Case Disc 10mm
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8533.40.4000
Other Names 13-820KD10
Standard Package 500
Win Source Part Number 1133559-820KD10
Ultra Librarian 3D Model Ultra Librarian 820KD10 CAD Model

Description

The 1133559-820KD10 is a 10D series varistor from YAGEO, designed for circuit protection against transient voltage spikes.

  • Manufacturer: YAGEO
  • Series: 10D
  • Application: Circuit Protection
  • Capacitance: 1200 pF @ 1 kHz
  • Varistor Voltage: 74 V to 90 V
  • Maximum AC Voltage: 50 V
  • Maximum DC Voltage: 65 V
  • Surge Current: 3.5 kA
  • Energy Rating: 12 J
  • Mounting Type: Through Hole
  • Package: Disc 10mm
  • Operating Temperature: -40°C to 105°C (TA)
  • ECCN: EAR99
  • Packaging: Bulk
  • Standard Package: 500

You May Also Be Interested in

Panasonic
Lowest to $0.0381
Vishay
VARISTOR 8.2V 30A 0603
Lowest to $0.2488
Bourns Inc.
Zinc Oxide Varistor
Lowest to $0.0985
Yageo
VARISTOR 12V 10A 0402
Lowest to $0.0143
Bourns Inc.
VARISTOR 470V 2.5KA DISC 10MM
Lowest to $0.2895
Bourns Inc.
VARISTOR 390V 4.5KA DISC 14MM
Lowest to $0.2887
Littelfuse Inc.
Surface Mount Varistors - Transient Voltage Surge Suppressor | VARISTOR 150V 250A 2SMD NO LEAD
Lowest to $0.6818
Bourns Inc.
VARISTOR 510V 2.5KA DISC 10MM
Lowest to $0.5571
Littelfuse Inc.
VARISTOR 680V 10KA DISC 20MM
Lowest to $1.8761

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101

Pricing & Ordering

Quantity Unit Price Ext. Price
640+ $0.0783 $50.1120
1,560+ $0.0643 $100.3080
2,410+ $0.0623 $150.1430
3,320+ $0.0603 $200.1960
4,290+ $0.0583 $250.1070
5,750+ $0.0522 $300.1500
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,475 pieces
MOQ: 640 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess