EN
  • EN
  • DE

MOC205R2VM

Part No MOC205R2VM
Manufacturer ON Semiconductor
Catalog Optoisolators - Transistor, Photovoltaic Output
Description OPTOISO 2.5KV TRANS W/BASE 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Isolators
Estimated Pruduction Lead Time 26 Weeks
Features Optoisolator Transistor with Base Output 2500Vrms Channel 8-SOIC
Manufacturer ON Semiconductor
Package Reel - TR
Operating Temperature Range -40°C ~ 100°C
Mounting Surface Mount
Package 8-SOIC (0.154", 3.90mm Width)
Case / Package 8-SOIC
Family Name MOC205
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.40.8000
Other Part Number MOC205R2VM-ND, MOC205R2VMTR, MOC205R2VMDKR, MOC205R2VMCT
Quantity per package 2500
Popularity High
Supply and Demand Status Balance
Win Source Part Number 927644-MOC205R2VM
Ultra Librarian 3D Model Ultra Librarian MOC205R2VM CAD Model

Description

The MOC205R2VM from ON Semiconductor is a robust, high-performance optocoupler designed for a variety of applications requiring signal isolation. This device is particularly suited for isolating electrical signals between two circuits while allowing signal control with minimal power consumption and high noise immunity. The MOC205R2VM is part of ON Semiconductor's extensive optoelectronics product line, known for its reliability and efficiency.

Key Features

  • High Isolation Voltage: The MOC205R2VM offers an impressive isolation voltage, typically around 3750 Vrms, which makes it ideal for applications that require a high level of electrical insulation between input and output.
  • Dual-Channel Configuration: With two independent channels, this optocoupler can handle multiple signals simultaneously, providing greater flexibility in design and application.
  • Low Input Current: The device requires a minimal input current to activate the output, making it suitable for low-power applications and compatible with digital logic levels.
  • High-Speed Switching: The optocoupler features a high-speed transistor output, enabling quick response times suitable for modern digital communication and control systems.
  • Wide Operating Temperature Range: The MOC205R2VM is designed to operate over a broad temperature range, ensuring reliable performance under various environmental conditions.
  • Certifications: It is certified by recognized safety standards, ensuring compliance with industrial safety regulations.

Applications

The MOC205R2VM is versatile and can be used in a wide array of applications, including:

  • Microprocessor System Interfaces
  • PLC Interfaces
  • Digital Logic Ground Isolation
  • Power Supply Regulation and Control
  • Instrumentation

Quality and Support

ON Semiconductor is committed to providing high-quality products and support. The MOC205R2VM is manufactured to strict standards, ensuring consistent performance and reliability. Customers can also access comprehensive technical support for assistance with integration and operation.

With its combination of features, the MOC205R2VM optocoupler from ON Semiconductor is an excellent choice for designers looking for a reliable solution to provide electrical isolation while maintaining signal integrity across a wide range of applications.

You May Also Be Interested in

Everlight Electronics Co Ltd
OPTOISOLTR 5KV TRANSISTOR 6-DIP / Optocoupler DC-IN 1-CH Transistor DC-OUT 6-Pin PDIP Tube
Lowest to $4.4606
Vishay
OPTOISOLATR 5KV TRANSISTOR 4-SMD
Lowest to $0.3109
Broadcom Limited
OPTOISO 3.75KV 2CH PHVOLT 8DIP
Lowest to $8.4775
IXYS
Dual Linear Optocouplers | OPTOISO 3.75KV 2CH PHVOLT FLTPCK
Lowest to $4.1385
ON Semiconductor
OPTICALLY ISOLATED ERROR AMPLIFIER | OPTOISOLATOR 5KV TRANSISTOR 8DIP
Lowest to $0.3885
Broadcom Limited
Small Outline, 5 Lead, Low Input Current, High Gain Optocouplers | OPTOISO 3.75KV DARLINGTON 6SOIC
Lowest to $2.3539
Vishay
OPTOISOLATOR 3.75KV TRANS 4-SSOP
Lowest to $2.3400
Fairchild/ON Semiconductor
OPTOISO 4.17KV TRANS W/BASE 6SMD / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP SMD White Bulk
Need more? Email Us
Fairchild/ON Semiconductor
OPTOISO 5.3KV TRANS W/BASE 6DIP / Optocoupler DC-IN 1-CH Transistor With Base DC-OUT 6-Pin PDIP Black Bulk
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.1775
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
175+ $0.3354 $58.6950
420+ $0.2753 $115.6260
650+ $0.2667 $173.3550
900+ $0.2580 $232.2000
1,160+ $0.2495 $289.4200
1,550+ $0.2236 $346.5800
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,930 pieces
MOQ: 175 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess