The MOC2023 from ON Semiconductor is a cutting-edge optocoupler device designed to provide high-voltage insulation and signal transfer between circuits while maintaining a high level of electrical isolation. This component is a crucial asset in applications where signal integrity and insulation are paramount, such as industrial controls, power supply systems, and communication devices.
Key Features
- High Isolation Voltage: The MOC2023 offers an impressive isolation voltage of 5000Vrms, ensuring that the input and output are securely separated to prevent electrical shocks and safeguard sensitive circuitry.
- Phototransistor Output: This optocoupler includes a phototransistor that allows for a straightforward interface with the receiving circuit, providing a reliable output signal in response to the input light signal.
- Wide Operating Temperature Range: With an operating temperature range of -40°C to +100°C, the MOC2023 is suitable for a variety of challenging environments, ensuring consistent performance under extreme conditions.
- Compact DIP Package: The dual-in-line package (DIP) enables easy integration into a wide range of circuit designs, making it a versatile choice for designers.
Applications
The MOC2023 optocoupler is well-suited for a variety of applications where electrical isolation is crucial. Its robust design makes it an ideal choice for:
- Isolated line receivers
- Power supply regulators
- Microprocessor system interfaces
- Digital logic inputs
- Motor control circuits
Quality and Reliability
ON Semiconductor is known for its commitment to quality and the MOC2023 is no exception. Each device undergoes rigorous testing to ensure it meets the highest standards for performance and reliability. This commitment to quality makes the MOC2023 a trusted choice for professionals seeking a reliable optocoupling solution.
Environmental Compliance
Adhering to environmental regulations, the MOC2023 is manufactured with eco-friendly materials and processes, compliant with RoHS directives. ON Semiconductor's dedication to sustainability ensures that the MOC2023 not only meets current environmental standards but also contributes to a greener future.