EN
  • EN
  • DE

MMT10B260T3

Part No MMT10B260T3
Manufacturer ON Semiconductor
Catalog TVS - Thyristors
Description THYRISTOR 200V 100A SMB
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Circuit Protection
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Voltage - Breakover 320V
Voltage - Off State 200V
Voltage - On State 5V
Peak Pulse Current(Ippm) 100A
Current - Hold (Ih) 150mA
Number of Elements 1
Capacitance 200pF
Mounting SMD (SMT)
Dimension DO-214AA, SMB
Win Source Part Number 1021435-MMT10B260T3
Popularity Medium
Supply and Demand Status Balance
Quantity per package 2,500
Ultra Librarian 3D Model Ultra Librarian MMT10B260T3 CAD Model

Description

ON Semiconductor MMT10B260T3 Triac Overview

The MMT10B260T3 is a state-of-the-art triac device designed and manufactured by ON Semiconductor, a leader in energy-efficient innovations. This triac is a three-terminal, bidirectional AC switch that is used to control the power flow in AC circuits. It is widely used in applications such as motor control, lighting control, and heating control where it provides a compact and efficient solution for AC power regulation.

Key Features

  • High Voltage Capability: The MMT10B260T3 is capable of handling voltages up to 600V, making it suitable for a wide range of industrial and consumer applications.
  • Current Rating: With an on-state RMS current rating of 10A, this triac can control moderately high power loads with ease.
  • Gate Trigger Voltage: A low gate trigger voltage (Vgt) ensures that the triac can be easily triggered into conduction with a minimal control signal.
  • Snubberless Design: The snubberless technology allows for operation without additional external snubber circuits in most applications, simplifying design and reducing component count.
  • High Commutation Capability: The MMT10B260T3 can handle high rates of current change, making it reliable for applications with frequent switching.
  • Isolated Mounting Tab: The device features an isolated mounting tab, providing ease of installation and reducing thermal resistance.

Applications

The versatility of the MMT10B260T3 allows it to be used in various applications, including:

  • AC phase control circuits
  • Motor speed controllers
  • Dimming circuits for lighting systems
  • Temperature control for heating systems
  • Inductive load control circuits

Quality and Reliability

ON Semiconductor is committed to providing high-quality and reliable components. The MMT10B260T3 triac is built to meet stringent standards, ensuring long-term performance and stability in demanding environments. With its robust design and ON Semiconductor's reputation for reliability, this triac is a dependable choice for designers looking to incorporate efficient AC power control in their circuits.

You May Also Be Interested in

STMicroelectronics
Triacs 4 Amp 600 Volt
Need more? Email Us
Diodes Incorporated
THYRISTOR PROTECT BIDIR 50A SMB
Lowest to $0.4199
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Littelfuse Inc.
SIDACTOR SLIC DUAL PORT SMD / 170V Off-State 170 A Ipp TVS Thyristor 8-SOIC (0.154", 3.90mm Width)
Need more? Email Us
Littelfuse Inc.
SIDACTOR BI 15V 150A DO214
Lowest to $0.3128
STMicroelectronics
IC OVP TRIPOLAR TELECOM I2PAK
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Bourns Inc.
SINGLE BIDIRECTIONAL PROTECTOR
Need more? Email Us
Littelfuse Inc.
THYRISTOR 190V 100A SMA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
120+ $0.4990 $59.8800
285+ $0.4095 $116.7075
440+ $0.3966 $174.5040
605+ $0.3839 $232.2595
780+ $0.3711 $289.4580
1,045+ $0.3326 $347.5670
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 120 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess