EN
  • EN
  • DE

TMS320TCI100BCLZ7

Part No TMS320TCI100BCLZ7
Manufacturer Texas Instruments
Catalog Embedded - DSP (Digital Signal Processors)
Description TMS320 - DIGITAL SIGNAL PROCESSO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Embedded - DSP (Digital Signal Processors)
Mfr Texas Instruments
Package Bulk
Product Status Obsolete
Type Fixed Point
Interface DMA, EMIF, HPI, McBSP, PCI, SPI, UTOPIA
Clock Rate 720MHz
Non-Volatile Memory External
On-Chip RAM 1.03125MB
Voltage - I/O 3.30V
Voltage - Core 1.20V
Temperature Range - Operating 0°C ~ 90°C (TC)
Mounting Type Surface Mount
Package / Case 532-BFBGA, FCCSPBGA
Supplier Device Package 532-FC/CSP (23x23)
Standard Package 27 pcs
REACH Status Vendor Undefined
ECCN 3A991
HTSUS 8542.31.0001
Win Source Part Number 688646-TMS320TCI100BCLZ7
Ultra Librarian 3D Model Ultra Librarian TMS320TCI100BCLZ7 CAD Model

Description

The TMS320TCI100BCLZ7 is a high-performance signal processor from Texas Instruments, renowned for its efficiency and speed in processing complex algorithms. This processor is part of the TMS320 series, which is well-known in the industry for its robust Digital Signal Processing (DSP) capabilities. The TMS320TCI100BCLZ7 is designed to meet the demands of high-throughput applications that require intense mathematical computations and real-time processing.

Key Features

  • Advanced DSP Core: At the heart of the TMS320TCI100BCLZ7 is an advanced DSP core that allows for efficient execution of operations such as FFTs, convolutions, and filtering.
  • High Clock Rate: With a high clock rate, this processor can handle a large number of instructions per second, enabling it to support complex and time-sensitive tasks.
  • Low Power Consumption: Despite its high performance, the TMS320TCI100BCLZ7 is designed to be power-efficient, making it suitable for portable and battery-powered devices.
  • Integrated Peripherals: The processor includes a range of integrated peripherals to facilitate connectivity and control, such as serial ports, timers, and more.
  • Scalability: The TMS320TCI100BCLZ7 is designed to be scalable, allowing for seamless integration into various system designs and supporting a wide range of applications.

Applications

This processor is ideal for a variety of applications, including but not limited to:

  • Telecommunications
  • Audio processing
  • Industrial control systems
  • Automotive electronics
  • Medical imaging

Technical Specifications

The TMS320TCI100BCLZ7 boasts a number of technical specifications that make it a powerful choice for developers and engineers:

  • Core Architecture: TMS320C6000 DSP
  • Frequency: Up to several hundred MHz
  • Memory: Supports various external and internal memory configurations
  • Package: BGA (Ball Grid Array) for robust and compact mounting

With its combination of performance, power efficiency, and versatility, the TMS320TCI100BCLZ7 from Texas Instruments stands out as a top choice for those in need of a reliable DSP solution.

You May Also Be Interested in

Analog Devices Inc.
IC DSP SHARK 200MHZ 88LFCSP
Need more? Email Us
Analog Devices Inc.
IC DSP LP 256KB L2SR 184BGA
Need more? Email Us
Texas Instruments
IC FIXED-POINT DSP 179-BGA
Lowest to $48.0536
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 176LQFP
Need more? Email Us
Analog Devices Inc.
IC DSP 400MHZ 1.4V 120LQFP
Lowest to $390.9091
Texas Instruments
IC DSP FIXED-POINT 361-NFBGA
Need more? Email Us
Analog Devices Inc.
IC DSP CTLR 16BIT 400MHZ 160-CSP
Need more? Email Us
Analog Devices Inc.
IC DSP 16BIT 533MHZ 289CSBGA
Need more? Email Us
Analog Devices Inc.
IC ARM CORTEX M4 FLASH 176LQFP
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.2426 $60.9704
8+ $12.5068 $100.0544
13+ $12.1159 $157.5067
18+ $11.7251 $211.0518
23+ $11.3343 $260.6889
30+ $10.1618 $304.8540
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,300 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess