EN
  • EN
  • DE

BTA04-600DRG

Part No BTA04-600DRG
Manufacturer STMicroelectronics
Catalog TVS - Thyristors
Description Triacs 4 Amp 600 Volt
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package TO-220-3
Hold Current 15 mA
RoHS Compliant
Win Source Part Number 1049860-BTA04-600DRG
Categories TVS - Thyristors
Manufacturer STMicroelectronics
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian BTA04-600DRG CAD Model

Description

The BTA04-600DRG is a high-performance triac manufactured by STMicroelectronics, a global semiconductor leader known for its innovative and reliable products. This triac is designed to control AC loads for a wide array of applications, offering a robust solution for designers in the industrial, consumer, and smart home markets.

Key Features

  • Current Rating: The device has a maximum on-state RMS current of 4A, making it suitable for moderate power applications.
  • Repetitive Peak Off-State Voltage: With a repetitive peak off-state voltage (VDRM) of 600V, it can handle high voltage applications efficiently.
  • Gate Trigger Voltage: The gate trigger voltage (VGT) is specified up to 1.3V, ensuring low power consumption for the gate drive.
  • Surge Current: It features a non-repetitive surge peak on-state current (ITSM) of 40A, providing robust performance during surge conditions.
  • Snubberless Technology: The BTA04-600DRG incorporates ST's snubberless technology, which enhances the commutation capabilities and reduces the need for additional snubber circuit components.
  • High Junction Temperature: The maximum operating junction temperature is 125°C, allowing for stable operation in high-temperature environments.
  • Insulated Voltage: Rated at 2500V RMS, it provides excellent insulation performance, enhancing safety and reliability.
  • Package: The device comes in a TO-220AB insulated package, which ensures ease of installation and heat dissipation.

Applications

The BTA04-600DRG is versatile and can be used in various applications, including:

  • Motor control circuits
  • Lighting systems
  • Heating and temperature control
  • AC power switching
  • Static relays
  • Home appliances

Reliability and Performance

STMicroelectronics ensures that the BTA04-600DRG meets the highest standards of quality and performance. Its robust design and advanced technology make it a reliable choice for engineers looking to create efficient and durable systems. Moreover, the company provides comprehensive technical support and documentation, making the integration of this triac into various designs as seamless as possible.

You May Also Be Interested in

Littelfuse Inc.
SiBar Thyristor Surge Protectors | THYRISTOR 200V 250A DO214AA
Lowest to $0.9390
Bourns Inc.
PROTECTOR DUAL BIDIRECTIONAL / hyristor Surge Protection Devices 10A 3-Pin(3+Tab) TO-220
Lowest to $1.6320
STMicroelectronics
OVERVOLTAGE AND OVERCURRENT PROTECTION FOR TELECOM LINE
Lowest to $2.1899
STMicroelectronics
THYRISTOR 10.5V 30A SOT23-5
Need more? Email Us
Vishay
Thyristor SCR 800V 350A
Need more? Email Us
Vishay
16TTS Series 800 V 16 A Surface Mount Phase Control SCR - D2PAK
Need more? Email Us
Bourns Inc.
PROTECTOR DUAL SYMMETRICAL / Thyristor Surge Protection Devices 120V 4.3A 8-Pin SOIC N T/R
Need more? Email Us
Bourns Inc.
DUAL BIDIRECTIONAL THYRISTOR OVERVOLTAGE PROTECTORS | THYRISTOR 190V 300A RADIAL 3LEAD
Need more? Email Us
Littelfuse Inc.
THYRISTOR 58V 250A DO-214AA
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess