EN
  • EN
  • DE

MMSZ5230BT1

Part No MMSZ5230BT1
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description Zener Voltage Regulators | DIODE ZENER 4.7V 500MW SOD123
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Cut Tape (CT)
Status Obsolete
Voltage - Zener (Nom) (Vz) 4.7V
Tolerance ±5%
Maximum Power 500mW
Impedance (Maximum) (Zzt) 19 Ohms
Current - Reverse Leakage at Vr 5μA at 2V
Voltage - Forward (Vf) (Maximum) at If 900mV at 10mA
Temperature Range - Operating -55°C ~ 150°C
Mounting Style SMD
Manufacturer Package SOD-123
Supplier Device Package SOD-123
Family Part Number MMSZ5230B
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1225510-MMSZ5230BT1
Manufacturer Homepage www.onsemi.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian MMSZ5230BT1 CAD Model

Description

ON Semiconductor MMSZ5230BT1 Zener Diode

The MMSZ5230BT1 from ON Semiconductor is a high-quality Zener diode designed for voltage regulation and voltage reference applications. This precision device offers a nominal Zener voltage of 4.7V, making it suitable for a wide range of electronic circuits. The MMSZ5230BT1 is part of the MMSZ52xxBT1 series, known for their reliability and performance in providing voltage clamping and protection against voltage transients.

Constructed with ON Semiconductor's advanced silicon technology, the MMSZ5230BT1 exhibits excellent stability and low leakage current, ensuring efficient operation over its entire voltage range. This Zener diode is characterized by its tight voltage tolerance, typically ±5%, which allows for precise voltage regulation in sensitive applications.

The MMSZ5230BT1 comes in a compact SOD-123 surface-mount package, making it an ideal choice for space-constrained applications. The small footprint of the SOD-123 package allows for high-density PCB layouts, which is essential for modern electronic devices that require miniaturization without compromising performance.

Key features of the MMSZ5230BT1 include:

  • Zener Voltage: 4.7V
  • Power Dissipation: 500mW
  • Forward Voltage: 0.9V at 10mA
  • Leakage Current: 5µA at 1V
  • Operating Temperature Range: -55°C to +150°C

These features make the MMSZ5230BT1 an excellent choice for power supply circuits, voltage reference designs, and protection circuits in consumer electronics, telecommunications, and industrial equipment. Its ability to stabilize voltage and protect against overvoltage conditions helps to extend the life of the end product and ensure its safe operation.

ON Semiconductor's commitment to quality and performance is evident in the MMSZ5230BT1 Zener diode. Whether you are designing a new product or looking to improve an existing design, the MMSZ5230BT1 offers the performance and reliability you need to meet your voltage regulation requirements.

For detailed specifications and application notes, designers are encouraged to consult the datasheet provided by ON Semiconductor. This will ensure the MMSZ5230BT1 is used within its recommended operating conditions for optimal performance.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 4.7V 350MW SOD123
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
3,335+ $0.0173 $57.6955
7,095+ $0.0163 $115.6485
11,030+ $0.0157 $173.1710
15,875+ $0.0146 $231.7750
20,665+ $0.0140 $289.3100
25,645+ $0.0136 $348.7720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 121,700 pieces
MOQ: 3335 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess