EN
  • EN
  • DE

1PMT5922BT3

Part No 1PMT5922BT3
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description DIODE ZENER 7.5V 3.2W POWERMITE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Zener Diode 7.5 V 3.2 W ±5% Surface Mount Powermite
Manufacturer ON Semiconductor
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C
Mounting Surface Mount
Package DO-216AA
Case / Package Powermite
Family Name 1PMT5922
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Quantity per package 12000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 905755-1PMT5922BT3
Ultra Librarian 3D Model Ultra Librarian 1PMT5922BT3 CAD Model

Description

Product Overview: 1PMT5922BT3 from ON Semiconductor

The 1PMT5922BT3, manufactured by ON Semiconductor, is a robust power Zener diode designed to provide reliable voltage regulation with a preset voltage tolerance. This component is part of ON Semiconductor's high-quality Zener diode product line, known for its stability and durability in various electronic applications.

Key Features

  • Power Dissipation: With a power dissipation of 3.2 watts, this Zener diode can withstand significant power levels, making it suitable for high-power applications.
  • Voltage Range: The 1PMT5922BT3 offers a wide range of nominal Zener voltages from 3.3 V to 75 V, providing flexibility for different circuit design requirements.
  • Package: Encased in a surface-mount Powermite package, the device is compact and suitable for high-density PCB designs. Its small footprint allows for efficient use of board space.
  • High Surge Capability: This diode can handle surge currents, ensuring protection against voltage spikes and enhancing the overall robustness of the circuit.
  • Temperature Stability: The Zener voltage is stable over a broad temperature range, ensuring consistent performance even under varying environmental conditions.

Applications

The 1PMT5922BT3 is ideal for a range of applications where voltage regulation and protection are critical. Some of the common applications include:

  • Power supply circuits
  • Voltage reference
  • Surge protection devices
  • Consumer electronics
  • Automotive systems
  • Telecommunication equipment

Quality and Reliability

ON Semiconductor is committed to providing high-quality components that meet rigorous industry standards. The 1PMT5922BT3 is no exception, with its construction designed to offer reliable performance in a variety of settings and applications. With its excellent power dissipation capabilities and temperature stability, this Zener diode is a dependable choice for designers looking to integrate voltage regulation features into their electronic products.

For detailed specifications and application notes, designers and engineers are encouraged to consult the official datasheets and support documentation provided by ON Semiconductor.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $1.3098
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess