EN
  • EN
  • DE

MMSZ4679T1/2V

Part No MMSZ4679T1/2V
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer ON Semiconductor
Win Source Part Number 323228-MMSZ4679T1/2V
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMSZ4679T1/2V CAD Model

Description

The MMSZ4679T1G from ON Semiconductor is a highly reliable surface-mount Zener diode designed for voltage regulation and voltage reference applications. With a nominal Zener voltage of 2V, this diode is ideal for use in a wide range of electronic circuits where precise voltage control is required.

Key Features

  • Voltage Stability: The MMSZ4679T1G offers excellent stability and maintains a constant 2V output across a wide range of current conditions, making it suitable for voltage regulation in sensitive electronics.
  • Power Dissipation: With a power dissipation of 500 mW, this Zener diode can withstand moderate levels of power without compromising performance.
  • Package: Enclosed in a compact SOD-123 package, the MMSZ4679T1G is optimized for automated assembly processes and is space-efficient on printed circuit boards (PCBs).
  • Low Leakage Current: The low leakage current characteristic ensures minimal power loss and enhances the overall efficiency of the application it is used in.
  • High Surge Capability: It is capable of handling surge currents, providing additional protection against unexpected voltage spikes.
  • RoHS Compliant: The diode is RoHS compliant, making it environmentally friendly and suitable for use in various markets worldwide.

Applications

The MMSZ4679T1G Zener diode is versatile and can be used in various applications, including:

  • Consumer Electronics
  • Power Management Systems
  • Automotive Circuits
  • Industrial Controls
  • Telecommunications Equipment

Technical Specifications

  • Zener Voltage (VZ): 2V
  • Test Current (IZT): 20 mA
  • Maximum Zener Impedance (ZZT): 30 Ohms
  • Maximum Reverse Leakage Current (IR): 5 µA
  • Power Dissipation (PD): 500 mW
  • Package Type: SOD-123

With its precise voltage control and robust design, the MMSZ4679T1G from ON Semiconductor is a go-to choice for engineers and designers looking for a reliable Zener diode solution.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Microchip Technology
DIODE ZENER 15V DO213AA
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD323
Lowest to $0.8732
Comchip Technology
DIODE ZENER 6V 5W DO214AA
Need more? Email Us

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess