EN
  • EN
  • DE

SZMMSZ4688T3G

Part No SZMMSZ4688T3G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel
Voltage - Zener (Nom) (Vz) 4.7 V
Power - Max 500 mW
Current - Reverse Leakage @ Vr 10 µA @ 3 V
Voltage - Forward (Vf) (Max) @ If 900 mV @ 10 mA
Temperature Range - Operating -55°C ~ 150°C
Mounting SMD (SMT)
Package / Case SOD-123
Supplier Device Package SOD-123
Base Product Number SZMMSZ4688
Other Names ,SZMMSZ4688T3G,488-SZMMSZ4688T3GCT,488-SZMMSZ4688T3GTR,488-SZMMSZ4688T3GDKR
Standard Package 10,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1279679-SZMMSZ4688T3G
Ultra Librarian 3D Model Ultra Librarian SZMMSZ4688T3G CAD Model

Description

The SZMMSZ4688T3G is a robust voltage regulator diode from ON Semiconductor, a leading manufacturer in the semiconductor industry. This product is designed to provide precise voltage regulation with high reliability and stability, making it an ideal choice for a wide range of electronic applications.

Key Features

  • Zener Voltage: The SZMMSZ4688T3G offers a Zener voltage of 3.3V, providing a stable reference voltage for various circuits.
  • Power Dissipation: With a power dissipation of 500mW, this Zener diode can handle a moderate amount of power, making it suitable for many electronic applications.
  • Tolerance: The voltage tolerance is ±5%, ensuring precise voltage regulation for sensitive components.
  • Package: The diode comes in a SOD-123 surface-mount package, which is compact and suitable for high-density PCB designs.
  • Operating Temperature Range: It can operate over a wide temperature range from -55°C to +150°C, allowing for use in various environmental conditions.

Applications

The SZMMSZ4688T3G is versatile and can be used in numerous applications, including:

  • Voltage regulation modules
  • Power supplies
  • Consumer electronics
  • Telecommunication devices
  • Computer hardware

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the SZMMSZ4688T3G is no exception. It is constructed with high-grade materials and tested rigorously to ensure it meets industry standards for performance and durability. Users can trust this Zener diode to deliver consistent performance over its lifespan, even in challenging conditions.

Environmental Compliance

The SZMMSZ4688T3G complies with RoHS (Restriction of Hazardous Substances) standards, making it an environmentally friendly choice for manufacturers looking to create green products. This compliance ensures that the diode is free from harmful substances such as lead, cadmium, and mercury.

You May Also Be Interested in

Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 9.1V 300MW SOD523
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess