EN
  • EN
  • DE

SZNZ3F5V6T1G

Part No SZNZ3F5V6T1G
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Zener - Single
Mfr onsemi
Series Automotive, AEC-Q101
Package Tape & Reel (TR)
Voltage - Zener (Nom) (Vz) 5.6 V
Tolerance ±7.14%
Power - Max 800 mW
Impedance (Max) (Zzt) 60 Ohms
Current - Reverse Leakage @ Vr 1 µA @ 2 V
Voltage - Forward (Vf) (Max) @ If 1.3 V @ 10 mA
Temperature Range - Operating -65°C ~ 150°C (TJ)
Mounting SMD (SMT)
Package / Case SC-90, SOD-323F
Supplier Device Package SOD-323FL
Base Product Number SZNZ3
Standard Package 3,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0050
Win Source Part Number 1279608-SZNZ3F5V6T1G
Ultra Librarian 3D Model Ultra Librarian SZNZ3F5V6T1G CAD Model

Description

The ON Semiconductor SZNZ3F5V6T1G is a high-quality Zener voltage regulator diode designed for providing excellent voltage stabilization in a variety of electronic applications. This precision device is a popular choice for its reliability and robust performance, ensuring that it can meet the needs of even the most demanding circuits.

Key Features

  • Zener Voltage: The SZNZ3F5V6T1G offers a nominal Zener voltage of 5.6V, making it suitable for a range of voltage regulation tasks in different circuits.
  • Power Dissipation: With a power dissipation rating of 500mW, this diode can handle moderate levels of power while maintaining its voltage regulation capabilities.
  • Package: Encased in an SOD-123 package, the SZNZ3F5V6T1G is compact and suitable for high-density PCB designs. Its small footprint allows for efficient use of board space without sacrificing performance.
  • High Surge Capability: The device is capable of withstanding surge currents, making it an excellent choice for protecting sensitive components from voltage spikes.
  • Operating Temperature Range: It is designed to operate over a wide temperature range from -55°C to +150°C, ensuring stable performance across various environmental conditions.

Applications

The SZNZ3F5V6T1G is versatile and can be used in a multitude of applications, including:

  • Voltage regulation modules
  • Over-voltage and surge protection circuits
  • Switching power supplies
  • Consumer electronics
  • Automotive electronics

Quality and Standards

ON Semiconductor is known for its commitment to quality, and the SZNZ3F5V6T1G is no exception. It is manufactured to meet the highest industry standards, ensuring that it delivers consistent performance and reliability. The device is also RoHS compliant, adhering to environmental regulations and minimizing the use of hazardous substances in electronics.

Conclusion

Whether you're designing a consumer electronic device, automotive system, or industrial equipment, the ON Semiconductor SZNZ3F5V6T1G Zener diode is a solid choice for your voltage regulation needs. Its combination of compact packaging, robust performance, and wide operating temperature range makes it an essential component for any application requiring stable voltage regulation.

You May Also Be Interested in

Micro Commercial Co
DIODE ZENER 11V 200MW SOD523
Lowest to $0.1456
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 10V 250MW TO236AB
Lowest to $0.8732
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess