Product Description: Texas Instruments SN74LVC1G08DCK3
The Texas Instruments SN74LVC1G08DCK3 is a high-performance, single 2-input positive-AND gate. It operates over a broad voltage range from 1.65 V to 5.5 V. This product is designed for 1.65-V to 5.5-V VCC operation, and it is capable of withstanding overvoltage inputs (up to 5.5 V) even if the device is not powered up.
This device is characterized for operation from -40°C to 85°C. It features a high drive strength of up to 32mA at 3.3V and 24mA at 2.5V. The SN74LVC1G08DCK3 is designed to have the capability to drive multiple devices simultaneously without any degradation in performance.
The SN74LVC1G08DCK3 implements the AND function in a single gate, which allows for simplified system design. It also includes a latch-up performance that exceeds 100 mA per JESD 78, Class II, making it a reliable choice for a wide range of applications.
This device is available in a variety of packages, including the small-outline transistor (SOT) package, which is suitable for space-constrained applications. The SN74LVC1G08DCK3 is RoHS compliant and is designed to meet the requirements of the latest environmental standards.
Key Features:
- Operates from 1.65 V to 5.5 V
- Inputs accept voltages up to 5.5 V
- Maximum tpd of 3.8 ns at 3.3 V
- Low power consumption
- Latch-Up performance exceeds 100mA
- Available in SOT package
- RoHS compliant
Applications:
- AV Receivers
- Portable Audio Docks
- Blu-Ray Players and Home Theatres
- Desktop and Notebook PCs, and Notebooks
- Televisions and Projectors