EN
  • EN
  • DE

MMDL301LT1G

Part No MMDL301LT1G
Manufacturer ON Semiconductor
Catalog RF Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family RF Diodes
Manufacturer ON Semiconductor
Win Source Part Number 323009-MMDL301LT1G
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMDL301LT1G CAD Model

Description

ON Semiconductor MMDL301LT1G - General Purpose Diode

The MMDL301LT1G from ON Semiconductor is a high-quality, general-purpose Schottky diode that offers excellent performance for a variety of applications. This diode is designed to provide a low forward voltage drop while maintaining a low leakage current, making it an ideal choice for high-efficiency power management designs.

The MMDL301LT1G is housed in a compact SOD-123 package, which makes it suitable for space-constrained applications. It is characterized by its small footprint and low profile, allowing for easy integration into a wide range of electronic circuits. This diode is capable of handling continuous forward currents up to 200 mA, which is sufficient for many low-power tasks.

Key Features

  • Low Forward Voltage Drop: This diode provides a forward voltage drop of typically 0.385 V, which helps to minimize power loss and improve overall efficiency in circuits.
  • High Surge Capability: The MMDL301LT1G can withstand high surge currents, making it robust against transient events and suitable for applications that may experience sudden surges.
  • Low Leakage Current: It has a low reverse leakage current, thereby reducing power consumption when the diode is in the off state.
  • Fast Switching Speed: With its Schottky barrier design, this diode offers fast switching capabilities, which is beneficial for high-frequency applications.
  • Environmental Compliance: The MMDL301LT1G is RoHS compliant, ensuring that it meets current environmental standards by avoiding the use of hazardous substances.

Applications

The ON Semiconductor MMDL301LT1G is versatile and can be used in a variety of applications, including:

  • Power supply circuits
  • DC-DC converters
  • Reverse polarity protection
  • Low-voltage rectification
  • High-frequency inverters
  • Free-wheeling diodes in power switches

In conclusion, the MMDL301LT1G Schottky diode from ON Semiconductor is a reliable and efficient solution for designers who require a diode with low forward voltage drop, low leakage current, and fast switching speeds. Its small package and compliance with environmental standards make it a smart choice for modern electronic designs.

You May Also Be Interested in

ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $1.8768
Toshiba Semiconductor and Storage
DIODE RF SWITCH 30V 100MA ESC
Need more? Email Us
Toshiba Semiconductor and Storage
SWITCHING DIODE 30V 2 USC
Lowest to $0.1274
NXP / Nexperia
DIODE SCHOTTKY 4V 30MA SC76
Lowest to $0.0347
SANYO Semiconductor (U.S.A) Corporation
DIODE SCHOTTKY 10V 35MA 3CP
Need more? Email Us
ON Semiconductor
DIODE PIN 50V 50MA SGL MCP
Lowest to $0.2575
STMicroelectronics
RF Diode Schottky 70V 430mW 2-Pin DO-35 T/R / DIODE SCHOTTKY 70V 15MA D0-35
Lowest to $0.0519
ON Semiconductor
DIODE PIN 50V 50MA SGL CP
Need more? Email Us
ON Semiconductor
DIODE PIN 50V 50MA SGL MCP
Lowest to $4.6881

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess