Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Specialty Logic
Mfr NXP USA Inc.
Series -
Package Tape & Reel
Product Status Active
Logic Type Translating Transceiver
Supply Voltage 0.95V ~ 3.6V, 1.65V ~ 5.5V
Number of Bits 4
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 14-TSSOP
Base Product Number NTS0304
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1354987-NTS0304EPWJ
Ultra Librarian 3D Model Ultra Librarian NTS0304EPWJ CAD Model

Description

Product Overview: NTS0304EPWJ by NXP Semiconductors

The NTS0304EPWJ is a high-performance, dual-supply translating transceiver from NXP Semiconductors, designed to facilitate communication between devices operating at different voltage levels. This versatile integrated circuit is part of NXP's advanced level-shifting product portfolio and is particularly suitable for applications requiring voltage level translation from higher to lower voltages and vice versa.

Key Features

  • Voltage Level Translation: Capable of translating between two different voltage domains, the NTS0304EPWJ supports bidirectional voltage level translation without the need for a direction control signal, simplifying design and reducing component count.
  • Wide Voltage Range: The device operates over a broad voltage range from 1.65V to 5.5V on both the A and B ports, making it compatible with a variety of logic levels and allowing for easy interfacing with different system components.
  • High-Speed Operation: With a maximum data rate of 100 Mbps, the NTS0304EPWJ is suitable for high-speed applications, ensuring reliable and swift data transfer between devices.
  • Low Power Consumption: Engineered for energy efficiency, the device boasts low power consumption, which is critical for battery-powered and energy-sensitive applications.
  • Robust ESD Protection: The transceiver includes Electrostatic Discharge (ESD) protection on all pins, enhancing the durability and longevity of the device in harsh electrical environments.

Applications

The NTS0304EPWJ is ideal for a multitude of applications that require voltage level shifting, including but not limited to:

  • Mobile Devices
  • Computing
  • Networking
  • Data Communication
  • Consumer Electronics

Package and Availability

The NTS0304EPWJ is offered in a TSSOP-16 (Thin Shrink Small Outline Package) that ensures a compact footprint on the PCB. Its lead-free and RoHS-compliant packaging aligns with environmental standards and global regulations. For detailed information on pricing, availability, and ordering, interested parties should contact NXP Semiconductors or an authorized distributor.

You May Also Be Interested in

ON Semiconductor
IC RCVR-CML DRVR/XLATOR 8-TSSOP
Need more? Email Us
ECAD model for NB4N316MDTR2G
ON Semiconductor
3.3 V / 5 V Hex Differential Line Receiver/Driver | IC TCVR/DRVR HEX DIFF ECL 32LQFP
Lowest to €10.2154
ECAD model for MC100EP116FAR2
Texas Instruments
4-1 MULTIDMULTI TRANSCVR 56TSSOP
Need more? Email Us
ECAD model for 74ABTH16460DGGRE4
Texas Instruments
24-BIT TO 48-BIT REGISTERED BUFFER WITH SSTL_2 INPUTS AND OUTPUTS
Need more? Email Us
ECAD model for SN74SSTV32852GKFR
ON Semiconductor
Low Voltage IEEE 161284 Translating Transceiver | TXRX TRANSLATING IEEE 48TSSOP
Need more? Email Us
ECAD model for 74LVX161284MTD
Texas Instruments
28-Bit to 56-Bit Registered Buffer With Address Parity Test One Pair to Four Pair Differential Clock PLL Driver
Lowest to €9.5466
ECAD model for SN74SSQEC32882ZALR
IDT, Integrated Device Technology Inc
IC BUFFER 28BIT CONF DDR2 176BGA
Need more? Email Us
ECAD model for IDT74SSTUBH32868ABKG
NXP / Nexperia
IC BUFFER/DRIVER OCTAL 24SOIC
Need more? Email Us
ECAD model for N74F656AD,623
Texas Instruments
8-BIT LVTTL-TO-GTLP ADJUSTABLE-EDGE-RATE REGISTERED TRANSCEIVER WITH SPLIT LVTTL PORT AND FEEDBACK PATH
Need more? Email Us
ECAD model for SN74GTLP2033DGVR

Top Sellers

Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.6886
ECAD model for TPS82130SILR
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8596
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2214
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $4.8245
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0169
ECAD model for BAS516
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $9.2291
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5084
ECAD model for FT4232HL
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ €1.0528 €47.3742
110+ €0.8638 €95.0163
165+ €0.8368 €138.0743
225+ €0.8098 €182.2148
290+ €0.7829 €227.0332
390+ €0.7019 €273.7295
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 171 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention