EN
  • EN
  • DE

MMBV432LT1G

Part No MMBV432LT1G
Manufacturer ON Semiconductor
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE TUNING SS 14V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Capacitance @ Vr, F 48.1pF @ 2V, 1MHz
Capacitance Ratio 2
Capacitance Ratio Condition C2/C8
Voltage - Peak Reverse (Max) 14V
Diode Type 1 Pair Common Cathode
Q @ Vr, F 150 @ 2V, 100MHz
Temperature Range - Operating 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 114901-MMBV432LT1G
Ultra Librarian 3D Model Ultra Librarian MMBV432LT1G CAD Model

Description

Product Overview: MMBV432LT1G - ON Semiconductor

The MMBV432LT1G is a high-performance silicon tuning diode manufactured by ON Semiconductor, a leading supplier in the semiconductor industry. This precision device is designed to offer superior, stable performance in a variety of electronic tuning applications. It is commonly used in FM radio, VHF TV tuners, and other RF circuit designs where variable capacitance is required for frequency tuning.

Key Features

  • High Q Hyperabrupt Tuning Diode: This diode is characterized by its hyperabrupt junction, providing a high-quality factor (Q) that is essential for applications requiring a sharp tuning profile.
  • Low Series Resistance: The MMBV432LT1G has a low series resistance that contributes to its high Q and makes it suitable for low-noise, high-frequency operations.
  • Wide Tuning Range: It offers a broad tuning range, which is beneficial for applications that demand a wide frequency adjustment capability.
  • Surface Mount Package: Packaged in a small SOT-23 surface-mount configuration, this diode is ideal for space-constrained applications and allows for efficient PCB layout design.
  • Lead-Free and RoHS Compliant: The MMBV432LT1G is lead-free and meets RoHS compliance, reflecting ON Semiconductor's commitment to environmental sustainability.

Applications

The versatility of the MMBV432LT1G tuning diode makes it well-suited for a variety of applications, including:

  • Electronic tuning in VHF and UHF applications
  • FM radio and television tuners
  • RF circuit designs requiring variable capacitance
  • Voltage-controlled oscillators (VCOs)
  • Phase-locked loops (PLLs)

Technical Specifications

ON Semiconductor's MMBV432LT1G features a reverse voltage of 30 volts, a capacitance ratio of 15 at 1.0 to 4.0 volts, and a maximum series resistance of 1.5 ohms at 20 mA. Its operating temperature range is from -55°C to +150°C, ensuring reliability and performance under extreme conditions.

For engineers and designers seeking a reliable and high-quality tuning diode, the MMBV432LT1G from ON Semiconductor is an excellent choice that delivers consistent performance and is backed by ON Semiconductor's reputation for quality and innovation.

You May Also Be Interested in

MACOM Technology Solutions
DIODE, VARACTOR, GAAS
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,HYPER,STRIP
Need more? Email Us
MACOM Technology Solutions
VARACTOR PLASTIC DUAL
Lowest to $0.6264
MACOM Technology Solutions
VARACTOR,CK,PLASTIC
Need more? Email Us
MACOM Technology Solutions
VARACTOR,PLASTIC,SINGLE,SC-79
Need more? Email Us
Infineon Technologies
DIODE VARACTR 18V DUAL PG-SOT23
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,ABRUPT,STRIPLINE,
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE VARACTOR 10V SINGLE USC
Need more? Email Us
MACOM Technology Solutions
VARACTOR
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
450+ $0.1289 $58.0050
1,095+ $0.1058 $115.8510
1,690+ $0.1026 $173.3940
2,330+ $0.0993 $231.3690
3,015+ $0.0959 $289.1385
4,035+ $0.0859 $346.6065
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 450 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess