EN
  • EN
  • DE
  • IT

MA46H072-1056

Part No MA46H072-1056
Manufacturer MACOM Technology Solutions
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE, VARACTOR, GAAS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tray
Product Status Active
Capacitance @ Vr, F 3.3pF @ 4V, 1MHz
Capacitance Ratio 7.5
Capacitance Ratio Condition C0/C20
Voltage - Peak Reverse (Max) 20 V
Diode Type Single
Q @ Vr, F 3000 @ 4V, 1MHz
Operating Temperature -65°C ~ 150°C
Mounting Type Surface Mount
Package / Case 2-SMD, No Lead
Supplier Device Package ODS-1056
Ultra Librarian 3D Model Ultra Librarian MA46H072-1056 CAD Model

Description

NULL

You May Also Be Interested in

MACOM Technology Solutions
DIODE,VARACTOR,BONDED,STRIPLINE,
Need more? Email Us
Toshiba Semiconductor and Storage
DIODE VARACTOR 10V SINGLE USC
Need more? Email Us
MACOM Technology Solutions
VARACTOR,PLASTIC,SINGLE,SC-79
Need more? Email Us
MACOM Technology Solutions
VARACTOR, GAAS FLIP-CHIP, POCKET
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,CHIP,GAAS,ODS-120
Need more? Email Us
MACOM Technology Solutions
VARACTOR,CK,PLASTIC
Lowest to $5.2595
MACOM Technology Solutions
COM GAAS VARACTOR-PKG, 0805-2X
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,HYPER,MGV-075-10-
Need more? Email Us
MACOM Technology Solutions
VARACTOR, PLASTIC, LEAD-FREE
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess