EN
  • EN
  • DE

ZC836BTA

Part No ZC836BTA
Manufacturer Diodes Incorporated
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE VARACTOR CAP SOT23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Features Varactors Single 25 V Surface Mount SOT-23-3
Manufacturer Diodes Incorporated
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -55°C ~ 150°C (TJ)
Mounting Surface Mount
Package TO-236-3, SC-59, SOT-23-3
Case / Package SOT-23-3
Family Name ZC836B
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number ZC836BDKR, ZC836BCT, ZC836BTA-ND, ZC836BTR
Quantity per package 3000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 904242-ZC836BTA
Ultra Librarian 3D Model Ultra Librarian ZC836BTA CAD Model

Description

Introducing the ZC836BTA Voltage Supervisor from Diodes Incorporated

The ZC836BTA is a state-of-the-art voltage supervisor designed by Diodes Incorporated, a leading global manufacturer and supplier of high-quality semiconductor products. This device is engineered to ensure the reliable operation of microprocessors and other logic systems by monitoring their supply voltage. It is a crucial component for systems that require a high level of operational stability and accuracy.

At the heart of the ZC836BTA is its precision voltage monitoring capability. It can detect out-of-tolerance power supply conditions and provide a reset signal to the host processor, effectively resetting the system until stable conditions are restored. This capability is essential for preventing system failures and data corruption that can occur due to unexpected power fluctuations or brown-out conditions.

The ZC836BTA offers a wide range of features that make it a versatile solution for various applications. It has a low threshold voltage and low supply current, making it suitable for battery-operated devices where power efficiency is critical. The device also provides an active-low reset output, which remains asserted until the supply voltage returns to a safe operating level and a stabilization period has elapsed, ensuring the system has adequate time to recover.

Diodes Incorporated has designed the ZC836BTA with flexibility in mind. It is available in a compact SOT-23 package, which is ideal for space-constrained applications. This small footprint does not compromise its performance or reliability, allowing designers to incorporate it into a wide range of electronic products, from portable devices to complex industrial systems.

Overall, the ZC836BTA voltage supervisor is a testament to Diodes Incorporated's commitment to providing innovative and reliable semiconductor solutions. With its precision voltage monitoring, low power consumption, and compact design, the ZC836BTA is an excellent choice for any application requiring robust power management and system protection.

For detailed specifications and application notes, designers and engineers are encouraged to consult the datasheet and technical resources available on the Diodes Incorporated website.

You May Also Be Interested in

MACOM Technology Solutions
VARACTOR GAAS HYPER CHIP; 1.0 GA
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,ABRUPT,GAAS
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,CHIP,GAAS
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,CHIP-PACKAGE, 080
Need more? Email Us
MACOM Technology Solutions
VARACTOR PLASTIC DUAL
Lowest to $0.6264
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Lowest to $53.5885
MACOM Technology Solutions
VARACTOR, PLASTIC, LEAD-FREE
Need more? Email Us
MACOM Technology Solutions
VARACTOR
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.2271
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess