EN
  • EN
  • DE

MMBV3401LT1G

Part No MMBV3401LT1G
Manufacturer ON Semiconductor
Catalog RF Diodes
Description DIODE TUNING SS 35V SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Diode Type PIN - Single
Voltage - Peak Reverse (Max) 35V
Capacitance @ Vr, F 1pF @ 20V, 1MHz
Resistance @ If, F 700 mOhm @ 10mA, 100MHz
Power Dissipation (Max) 200mW
Temperature Range - Operating 125°C (TJ)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 059172-MMBV3401LT1G
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMBV3401LT1G CAD Model

Description

Product Overview: MMBV3401LT1G - ON Semiconductor

The MMBV3401LT1G is a high-performance silicon tuning diode from ON Semiconductor, designed for demanding applications requiring precise electronic tuning. This diode is a popular choice among engineers and designers for its reliability, efficiency, and versatility in various electronic tuning applications.

Key Features

  • Low Capacitance: The device features a low capacitance range, making it ideal for VCO (Voltage Controlled Oscillator) and VCXO (Voltage Controlled Crystal Oscillator) applications where low capacitance is crucial for high-frequency performance.
  • High-Quality Factor: With a high-quality factor, the MMBV3401LT1G ensures minimal signal loss, resulting in cleaner and more accurate signal processing.
  • Low Series Resistance: The low series resistance of this diode contributes to better tuning accuracy and efficiency, which is essential for maintaining signal integrity in tuned circuits.
  • Surface Mount Package: The device comes in a compact SOT-23 package, which is suitable for surface mount technology (SMT), allowing for efficient use of PCB space and ease of integration into various electronic systems.
  • Robust Voltage Range: It is designed to operate within a broad voltage range, providing flexibility and compatibility with a wide array of circuit designs and requirements.

Applications

The MMBV3401LT1G is used in a variety of applications, including:

  • RF and IF amplifier tuning
  • Electronic tuning in TV, VCR, and radio applications
  • Mobile and wireless communications
  • Frequency modulation and demodulation circuits
  • Phase-locked loop (PLL) systems

Quality and Reliability

ON Semiconductor is known for its commitment to quality, and the MMBV3401LT1G is no exception. It is manufactured to meet high standards, ensuring consistent performance and durability in various operating conditions. This diode is RoHS compliant, meaning it meets the restrictions of hazardous substances, making it an environmentally friendly choice for electronic components.

Conclusion

With its precise tuning capabilities, low capacitance, and high-quality factor, the MMBV3401LT1G from ON Semiconductor stands out as a superior choice for designers looking to incorporate reliable tuning diodes into their electronic systems. Its SOT-23 package and compatibility with SMT further enhance its appeal for modern, compact circuit designs.

You May Also Be Interested in

ON Semiconductor
DIODE PIN 50V 50MA DUAL MCP
Lowest to $1.8768
Toshiba Semiconductor and Storage
DIODE PIN 30V ESC
Lowest to $0.1721
SANYO Semiconductor (U.S.A) Corporation
DIODE SCHOTTKY 10V 35MA 3CP
Need more? Email Us
ON Semiconductor
DIODE PIN 50V 50MA SGL CP
Need more? Email Us
ON Semiconductor
DIODE PIN 50V 50MA SGL CP
Lowest to $0.1649
Rohm Semiconductor
DIODE SW 35V 100MA 2UMD TR
Lowest to $0.0561
Toshiba Semiconductor and Storage
DIODE SCHOTTKY 5V 30MA USC
Lowest to $0.1435
ON Semiconductor
DIODE SCHOTTKY 30MA 5V CP
Lowest to $0.2164
ON Semiconductor
DIODE PIN 50V 50MA SGL MCP
Lowest to $4.6881

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
525+ $0.1110 $58.2750
1,270+ $0.0912 $115.8240
1,965+ $0.0882 $173.3130
2,705+ $0.0855 $231.2775
3,500+ $0.0826 $289.1000
4,685+ $0.0741 $347.1585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,746 pieces
MOQ: 525 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess