EN
  • EN
  • DE

MMBV2105LT1G

Part No MMBV2105LT1G
Manufacturer ON Semiconductor
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description Silicon Tuning Diodes
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Part Status Obsolete(EOL)
Capacitance @ Vr, F 16.5pF @ 4V, 1MHz
Capacitance Ratio 3.2
Capacitance Ratio Condition C2/C30
Voltage - Peak Reverse (Maximum) 30V
Diode Type Single
Q @ Vr, F 400 @ 4V, 50MHz
Operating Temperature Range 150°C (TJ)
Mounting SMD
Package TO-236-3, SC-59, SOT-23-3
Manufacturer Package SOT-23-3 (TO-236)
Win Source Part Number 1225064-MMBV2105LT1G
Manufacturer Homepage www.onsemi.com
Family Name MMBV2105L
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date Obsolete
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MMBV2105LT1G CAD Model

Description

The MMBV2105LT1G is a high-quality variable capacitance diode designed and manufactured by ON Semiconductor, a leading company in the semiconductor industry. This diode is specifically crafted to meet the rigorous demands of electronic tuning applications, making it an ideal component for a wide range of products that require precise frequency control.

Key Features

  • High-Quality Tuning Diode: The MMBV2105LT1G is a variable capacitance diode, also known as a varactor or varicap diode, which allows for electronic tuning of circuits through voltage-controlled capacitance changes.
  • Low Series Resistance: It offers low series resistance, which is crucial for maintaining signal integrity and ensuring minimal loss of energy within the circuit.
  • High-Q Tuning: The diode is designed for high-Q tuning applications, making it suitable for use in filters, oscillators, and other RF circuits where high quality factor is essential.
  • Small Package: The MMBV2105LT1G comes in a small SOT-23 package, which is perfect for compact designs where space is at a premium.
  • Wide Voltage Range: It operates over a wide voltage range, providing flexibility and reliability across different operating conditions.

Applications

The MMBV2105LT1G is versatile and can be used in various applications, including:

  • VHF and UHF television tuners
  • RF circuit tuning and impedance matching
  • Voltage-controlled oscillators (VCOs)
  • Electronic volume controls and filters

Quality and Reliability

ON Semiconductor is known for its commitment to quality and reliability, and the MMBV2105LT1G is no exception. It is built to meet stringent industry standards, ensuring consistent performance and longevity in the field. Engineers and designers can trust this component to deliver precise tuning capabilities with the robustness required for both commercial and industrial applications.

You May Also Be Interested in

Infineon Technologies
DIODE VARACTR 18V DUAL PG-SOT23
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,BONDED,STRIPLINE,
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,CHIP,GAAS
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
MACOM Technology Solutions
VARACTOR GAAS CHIP IN WAFFLE PAC
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Lowest to $78.0713
MACOM Technology Solutions
DIODE,VARACTOR,CHIP,GAAS,ODS-120
Need more? Email Us
MACOM Technology Solutions
VARACTOR,CK,PLASTIC
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR 22V 50MA SOT-23
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess