EN
  • EN
  • DE

MA46585-1209

Part No MA46585-1209
Manufacturer MACOM Technology Solutions
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE,VARACTOR,CHIP,GAAS,ODS-120
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Tray
Product Status Active
Capacitance @ Vr, F 0.5pF @ 4V, 1MHz
Capacitance Ratio 6.5
Capacitance Ratio Condition C2/C12
Voltage - Peak Reverse (Max) 18 V
Diode Type Single
Q @ Vr, F 3000 @ 4V, 50MHz
Operating Temperature -65°C ~ 150°C
Mounting Type Surface Mount
Package / Case Die
Supplier Device Package Die
Ultra Librarian 3D Model Ultra Librarian MA46585-1209 CAD Model

Description

NULL

You May Also Be Interested in

Infineon Technologies
Varactor Diodes RF DIODE
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
ON Semiconductor
DIODE TUNING EPICAP 30V TO92-2
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Need more? Email Us
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Lowest to $0.0554
NXP / Nexperia
Varactor Diodes VHF VAR CAP 32V
Lowest to $0.0677
ON Semiconductor
DIODE TUNING 30V 15PF TO92-2
Lowest to $0.3234
Renesas Electronics America
VARIABLE CAPACITANCE DIODE / Varactors
Lowest to $0.1640
Skyworks Solutions Inc.
COMMON CATHODE PAIR (TWIN CHIP) / Varactors
Lowest to $0.5195

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess