EN
  • EN
  • DE
  • IT

MA44781

Part No MA44781
Manufacturer MACOM Technology Solutions
Catalog Variable Capacitance Diodes (Varicaps, Varactors)
Description DIODE,VARACTOR,BONDED,STRIPLINE,
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bag
Product Status Active
Capacitance @ Vr, F 0.5pF @ 6V, 1MHz
Voltage - Peak Reverse (Max) 60 V
Operating Temperature -55°C ~ 125°C
Mounting Type Surface Mount
Package / Case 2-SMD
Ultra Librarian 3D Model Ultra Librarian MA44781 CAD Model

Description

NULL

You May Also Be Interested in

MACOM Technology Solutions
VARACTOR,CK,PLASTIC
Lowest to $5.2595
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us
MACOM Technology Solutions
DIODE,VARACTOR,HYPER,STRIP
Need more? Email Us
Infineon Technologies
DIODE VARACTR 18V DUAL PG-SOT23
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR 22V 50MA SOT-23
Need more? Email Us
MACOM Technology Solutions
DIODE VARACTOR DUAL GAAS
Lowest to $79.3990
MACOM Technology Solutions
DIODE,VARACTOR,BONDED,STRIPLINE,
Need more? Email Us
MACOM Technology Solutions
VARACTOR DIODE,GAAS,HYPERABRUPT,
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess