EN
  • EN
  • DE

MMBFJ212

Part No MMBFJ212
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description JFET N-CH 25V 40MA SOT23 / RF Mosfet N-Channel JFET SOT-23-3
Datasheet
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Transistors - FETs, MOSFETs - RF
Mfr onsemi
Package Tape & Reel (TR)
Product Status Obsolete
Transistor Type N-Channel JFET
Current Rating (Amps) 40mA
Voltage - Rated 25 V
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3
Base Product Number MMBFJ2
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.21.0075
Standard Package 3,000
Win Source Part Number 1079378-MMBFJ212
Ultra Librarian 3D Model Ultra Librarian MMBFJ212 CAD Model

Description

Product Overview: MMBFJ212 from ON Semiconductor

The MMBFJ212 is a high-performance JFET (Junction Field Effect Transistor) designed and manufactured by ON Semiconductor, a leader in the semiconductor industry. This device is well-suited for a variety of applications that require low noise and low leakage, making it an excellent choice for sensitive analog circuitry.

Key Features

  • Low Igss: The MMBFJ212 boasts an extremely low gate-source leakage current, ensuring minimal noise and interference in sensitive applications.
  • High Input Impedance: With its high input impedance, this JFET minimizes the loading effect on previous circuit stages, preserving signal integrity.
  • Low Capacitance: The device has low input and output capacitance, which reduces the effect on AC signal bandwidth and makes it suitable for high-frequency applications.
  • Surface Mount Package: The MMBFJ212 comes in a compact SOT-23 surface mount package, making it ideal for space-constrained designs.

Applications

The ON Semiconductor MMBFJ212 JFET is highly versatile and can be used in a wide range of electronic circuits. Some of the common applications include:

  • Audio amplifiers
  • Low noise preamplifiers
  • Buffer amplifiers
  • Switches
  • Analog filters
  • Sample and hold circuits

Technical Specifications

Here are some of the key technical specifications of the MMBFJ212:

  • Drain-Source Voltage (Vds): 40V
  • Gate-Source Voltage (Vgs): -40V
  • Drain Current (Id): 10mA
  • Gate-Source Cutoff Voltage (Vgs(off)): -0.5V to -4V
  • Zero Gate Voltage Drain Current (Idss): 2mA to 20mA

Quality and Reliability

ON Semiconductor is committed to the highest standards of quality and reliability. The MMBFJ212 JFET is no exception and is designed to meet stringent industry requirements, ensuring long-term performance and consistency in demanding environments.

You May Also Be Interested in

ON Semiconductor
JFET N-CH 30V TO92
Need more? Email Us
Linear Integrated Systems
JFET 2 N-Channel (Dual) 50 V 300 mW Through Hole TO-71
Need more? Email Us
ON Semiconductor
JFET
Need more? Email Us
Fairchild/ON Semiconductor
JFET N-CH 30V TO92-3
Need more? Email Us
Vishay
JFET N-CH 30V TO206AC
Lowest to $111.8906
ON Semiconductor
JFET P-CH 30V SOT23-3
Lowest to $0.1281
ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $2.7858
ON Semiconductor
Lowest to $0.2132
ON Semiconductor
JFET 2N-CH 15V 50MA SC88AFL/MCPH / JFET 2 N-Channel (Dual) 15 V 50 mA 300 mW Surface Mount SC-88AFL/MCPH5
Lowest to $0.7277

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess