EN
  • EN
  • DE

UC1846MDWREP

Part No UC1846MDWREP
Manufacturer Texas Instruments
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description CURRENT-MODE PWM CONTROLLER | IC REG CTRLR MULT TOP 16SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Reel
Output Type Transistor Driver
Function Step-Up, Step-Down, Step-Up/Step-Down
Topology Buck, Boost, Flyback, Forward Converter, Full-Bridge, Half-Bridge, Push-Pull
Number of Outputs 2
Output Phases 1
Supply Voltage 6.95V ~ 40V
Duty Cycle (Maximum) 50%
Clock Sync Yes
Control Features Current Limit, Enable, Frequency Control
Temperature Range - Operating -55°C ~ 125°C
Manufacturer Package 16-SOIC
Supplier Device Package 16-SOIC
Family Part Number UC1846
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1275648-UC1846MDWREP
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UC1846MDWREP CAD Model

Description

Texas Instruments presents the UC1846MDWREP, a high-performance current mode PWM controller that is part of their robust line of power management integrated circuits. This device is specifically engineered to cater to the demanding requirements of space-constrained and high-reliability applications, making it an ideal choice for aerospace, military, and other critical systems.

Key Features

  • High-Frequency Operation: The UC1846MDWREP operates at a frequency up to 500kHz, which allows for smaller components and compact power supply designs.
  • Current Mode Control: This feature provides improved transient response, simplified loop compensation, and inherent pulse-by-pulse current limiting, enhancing the overall performance and reliability of the power supply.
  • Enhanced Robustness: The device is designed to meet the stringent requirements of enhanced product (EP) standards, ensuring operation in extreme environments and under critical conditions.
  • Wide Input Voltage Range: It accommodates a broad range of input voltages, making it versatile for various applications.
  • Adjustable Output Voltage: The output voltage can be precisely regulated to meet the specific needs of the application.
  • Thermal Shutdown: An integrated thermal shutdown feature protects the device from overheating, thereby ensuring the safety and longevity of the controller and the overall system.

Applications

The UC1846MDWREP is designed for use in a wide array of applications where efficiency, reliability, and compactness are critical. These applications often include:

  • Switching power supplies
  • DC-DC converters
  • Power inverters
  • Motor control circuits
  • Class D power amplifiers

Quality and Reliability

Texas Instruments is committed to delivering high-quality products that meet the rigorous demands of their customers. The UC1846MDWREP is built to provide consistent performance and is subjected to a comprehensive set of qualification tests to ensure it meets the high standards expected for enhanced product (EP) components.

Whether you're designing a power supply for an aerospace application, a ruggedized piece of military equipment, or any other high-reliability system, the UC1846MDWREP offers the performance, durability, and flexibility required to meet your design challenges.

You May Also Be Interested in

Intersil
ISL95855HRTZ Renesas / Intersil Switching Controllers Multi-phase 3+2+1 Regulator/ IMVP8 datasheet, inventory, & pricing.
Lowest to $3.7836
Texas Instruments
IC REG CTRLR MULT TOP 14SOIC
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR FWRD CONV 16TSSOP
Lowest to $7.2762
Analog Devices Inc.
BUCK/BUCK/BOOST SYNC CTL, 40V, 3
Lowest to $17.4627
Intersil
HIGH PERFORMANCE INDUSTRY STANDA
Need more? Email Us
Microchip Technology
IC REG CTRLR SEPIC 20SSOP
Need more? Email Us
Texas Instruments
UC1843A - CURRENT MODE PWM CONTR
Need more? Email Us
Altera
IC REG CTRLR BUCK 40QFN
Need more? Email Us
Analog Devices Inc.
IC POWER MANAGEMENT
Lowest to $71.6418

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6998 $58.7992
9+ $12.0614 $108.5526
13+ $11.6844 $151.8972
18+ $11.3075 $203.5350
23+ $10.9306 $251.4038
31+ $9.7999 $303.7969
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess