EN
  • EN
  • DE

MMBF5457LT1G

Part No MMBF5457LT1G
Manufacturer ON Semiconductor
Catalog JFETs (Junction Field Effect)
Description JFET N-CH 25V 0.225W SOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Obsolete(EOL)
Polarity N-Channel
Voltage - Breakdown (V(BR)GSS) 25V
Drain-Source Breakdown Voltage 25V
Current - Drain (Idss) @ Vds (Vgs=0) 1mA @ 15V
Voltage - Cutoff (VGS off) @ Id 500mV @ 10nA
Max Input Capacitance 7pF @ 15V
Maximum Power Dissipation 225mW
Temperature Range - Operating -55°C to 150°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 130088-MMBF5457LT1G
Ultra Librarian 3D Model Ultra Librarian MMBF5457LT1G CAD Model

Description

ON Semiconductor MMBF5457LT1G JFET

The MMBF5457LT1G from ON Semiconductor is a high-performance JFET (Junction Field Effect Transistor) designed for amplification applications in electronic circuits. This N-Channel transistor is renowned for its low on-resistance, high input impedance, and fast switching capabilities, making it an excellent choice for analog signal processing and switching applications.

The MMBF5457LT1G operates in depletion mode, meaning it is normally on and can be controlled by applying a negative voltage to its gate relative to the source. This feature allows for the device to be used as a constant current source or in voltage-controlled resistors in various applications.

Constructed with ON Semiconductor's high-quality manufacturing processes, the MMBF5457LT1G ensures reliability and performance consistency. It is available in a compact SOT-23 package, which is ideal for space-constrained applications, while also providing the benefit of a small footprint on printed circuit boards (PCBs).

Key Features:

  • Device Type: N-Channel JFET
  • Drain-Source Voltage (Vds): 25V
  • Gate-Source Voltage (Vgs): -25V
  • Continuous Drain Current (Id): 10 mA
  • High Input Impedance: Minimizes the loading effect on circuits.
  • Low On-Resistance: Ensures efficient current flow with minimal power loss.
  • Package: SOT-23 surface-mount package for compact design integration.
  • RoHS Compliant: Meets environmental and regulatory standards for hazardous substances.

Applications for the MMBF5457LT1G JFET include audio amplifiers, high-fidelity audio preamplifiers, analog switches, and other circuits where high input impedance and low noise are required. Its robust construction and reliable performance make it a preferred choice for designers looking to create efficient and durable electronic products.

ON Semiconductor's commitment to quality ensures that the MMBF5457LT1G JFET not only meets the rigorous demands of modern electronics but also provides a cost-effective solution for manufacturers. Whether you're designing consumer electronics, medical instruments, or industrial control systems, the MMBF5457LT1G offers the performance and durability to meet your needs.

You May Also Be Interested in

ON Semiconductor
JFET N-CH 25V TO92-3
Need more? Email Us
NXP / Nexperia
JFET N-CH 40V TO92-3
Need more? Email Us
Microsemi Corporation
JFET N-CH 40V 4SMD
Need more? Email Us
ON Semiconductor
JFET N-CH SOT23-3
Need more? Email Us
Panasonic
Need more? Email Us
ON Semiconductor
JFET N-CH 1MA 3SPA
Lowest to $0.3361
ON Semiconductor
JFET N-Channel 1 mA 100 mW Through Hole 3-SPA
Need more? Email Us
Renesas Electronics America
JFET N-CH / JFET
Need more? Email Us
Fairchild/ON Semiconductor
JFET P-CH 30V TO92-3
Lowest to $0.1998

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
225+ $0.2260 $50.8500
540+ $0.1855 $100.1700
835+ $0.1797 $150.0495
1,155+ $0.1739 $200.8545
1,490+ $0.1681 $250.4690
1,995+ $0.1507 $300.6465
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,860 pieces
MOQ: 225 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess