EN
  • EN
  • DE

ST72F521R6TC

Part No ST72F521R6TC
Manufacturer STMicroelectronics
Catalog Embedded - Microcontrollers
Description IC MCU 8BIT 32KB FLASH 64TQFP / MCU 8-bit ST7 CISC 32KB Flash 5V Automotive 64-Pin TQFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer STMicroelectronics
Series ST7
Packaging Tray
Part Status Obsolete(EOL)
Core Processor ST7
Core Size 8-Bit
Speed 8MHz
Connectivity CAN, I2C, SCI, SPI
Peripherals LVD, POR, PWM, WDT
Number of I/O 48
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 1K x 8
Supply Voltage 3.8 V ~ 5.5 V
Data Converters A/D 16x10b
Oscillator Type Internal
Operating Temperature Range -40°C ~ 125°C (TA)
Package 64-LQFP
Win Source Part Number 795548-ST72F521R6TC
Popularity Medium
Supply and Demand Status Limited
Family Name ST72F521
Introduction Date February 12, 2001
ECCN 3A001
Estimated EOL Date Obsolete / End of life
Ultra Librarian 3D Model Ultra Librarian ST72F521R6TC CAD Model

Description

The ST72F521R6TC is a robust and versatile 8-bit microcontroller from STMicroelectronics, designed to cater to a wide range of applications, particularly in the automotive and industrial markets. This microcontroller is part of the ST7 family, which is renowned for its high integration, performance, and reliability.

Key Features

  • Core: The ST72F521R6TC is built around a high-performance 8-bit CPU, offering an excellent trade-off between speed and power consumption. Its architecture is optimized for efficient C code execution, which is critical for embedded systems development.
  • Memory: It comes with 32KB of Flash program memory, ensuring ample space for complex application code. Additionally, it includes 1KB of RAM for data storage and 128 bytes of EEPROM, which can be used for non-volatile data storage.
  • Clock System: A flexible clock system allows the microcontroller to operate up to 8 MHz, with an internal oscillator that provides two user-selectable frequencies, reducing the need for external components.
  • I/O Ports: The device boasts 40/44 multifunctional bidirectional I/O lines, giving developers the flexibility to interface with a wide range of peripherals and sensors.
  • Timers: Three timers, including a main timer, an 8-bit auto-reload timer, and a watchdog timer, provide timing and delay functions essential for real-time applications.
  • Communication Interfaces: Integrated serial communication interfaces such as SPI and SCI (UART) ensure easy data exchange with other microcontrollers and peripheral devices.
  • Analog-to-Digital Converter: An inbuilt 10-bit ADC with up to 16 channels enables the microcontroller to process analog signals, making it ideal for sensor-based applications.
  • Temperature Range: The device operates over an extended temperature range, making it suitable for harsh environmental conditions.
  • Package: The ST72F521R6TC is available in a 64-pin TQFP package, offering a compact footprint for space-constrained applications.

Applications

The versatility of the ST72F521R6TC allows it to be used in various applications, including automotive control systems, industrial automation, consumer electronics, and other embedded systems that require a high level of integration and computational power.

Conclusion

Overall, the ST72F521R6TC microcontroller from STMicroelectronics is a powerful and reliable solution for developers looking to create sophisticated and efficient embedded systems. Its rich feature set and robust design make it a go-to choice for applications demanding high performance and stability.

You May Also Be Interested in

Holtek
ARM Cortex-M0+ 32 Bit 48MHz LQFP-48(7x7) Microcontrollers RoHS
Lowest to $2.6253
Xiaohua Semiconductor Co., Ltd.
ARM Cortex-M0+ 32MHz 16 TSSOP-20 Microcontrollers RoHS
Lowest to $0.2933
Realtek
51 Family 8 Bit LQFP-156 Microcontrollers RoHS
Lowest to $8.7314
Infineon Technologies
300MHz FBGA-516 Microcontrollers RoHS
Lowest to $45.8617
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Corebai Microelectronics (Beijing) Co., Ltd
TQFP-100(14x20) Microcontrollers RoHS
Lowest to $9.9348
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
ARTERY
ARM Cortex-M4 32 Bit 150MHz 55 LQFP-64(7x7) Microcontrollers RoHS
Lowest to $1.2224
Infineon Technologies
XMC4500-F100K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess