Products specifications Report Issue?

Category Discrete Semiconductor Products - Diodes - RF Diodes
Mfr ON Semiconductor
Package Tape & Reel
Product Status Active
Diode Type Schottky - 1 Pair Series Connection
Voltage - Peak Reverse (Max) 7V
Capacitance @ Vr, F 1pF @ 0V, 1MHz
Power Dissipation (Max) 225 mW
Temperature Range - Operating -55°C ~ 150°C (TJ)
Package / Case TO-236-3, SC-59, SOT-23-3
Supplier Device Package SOT-23-3 (TO-236)
Base Product Number MMBD353
Standard Package 3,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Win Source Part Number 642162-MMBD353LT1G
Ultra Librarian 3D Model Ultra Librarian MMBD353LT1G CAD Model

Description

ON Semiconductor MMBD353LT1G Diode Overview

The MMBD353LT1G from ON Semiconductor is a high-performance diode that is designed to meet a wide range of requirements for fast switching applications. This component is part of ON Semiconductor's portfolio of diodes that are renowned for their reliability, efficiency, and superior performance.

Key Features

  • High-Speed Switching: The MMBD353LT1G is capable of very fast switching speeds, making it ideal for high-frequency applications.
  • Low Forward Voltage Drop: This diode offers a low forward voltage drop, which enhances its efficiency by minimizing power loss during operation.
  • SOT-23 Package: The small SOT-23 package ensures that the diode takes up minimal space on the PCB, which is essential for compact electronic designs.
  • High Current Capability: Despite its small size, the MMBD353LT1G can handle a substantial continuous forward current, making it suitable for a variety of electronic circuits.
  • RoHS Compliant: As an environmentally friendly product, the MMBD353LT1G is RoHS compliant, meaning it is free from hazardous substances such as lead and cadmium.

Applications

The versatility of the MMBD353LT1G allows it to be used in a multitude of applications, including:

  • High-speed switching in power supplies
  • Logic level conversion in digital circuits
  • Signal demodulation
  • Switching mode power supply (SMPS)
  • DC-DC converters
  • Automotive applications that require fast switching diodes

Technical Specifications

The MMBD353LT1G boasts impressive technical specifications, with a maximum repetitive reverse voltage (V<sub>RRM) of 200 volts, and a continuous forward current (I<sub>F) of 200 milliamperes. Its fast switching speed is complemented by its low forward voltage drop, typically at 0.715 volts at 100 mA. This diode also features a maximum operating junction temperature of 150°C, ensuring stable performance under a wide range of temperature conditions.

Quality and Reliability

ON Semiconductor is committed to providing high-quality products, and the MMBD353LT1G is no exception. It is manufactured to meet stringent quality standards, ensuring that it performs reliably over its lifetime, even in demanding environments. Customers can trust in the MMBD353LT1G for their critical circuit designs.

You May Also Be Interested in

M/A-Com Technology Solutions
RF DIODE SCHOTTKY 6TDFN
Lowest to €1.3518
ECAD model for MADS-011010-14150T
Nexperia USA Inc.
RF DIODE SCHOTTKY 4V TO236AB
Lowest to €0.1359
ECAD model for BAT17,215
M/A-Com Technology Solutions
SCHOTTKY DIODE,CHIP, C15
Need more? Email Us
ECAD model for MSS30-046-C15
M/A-Com Technology Solutions
RF DIODE PIN 100MW DIE / Flip Chip PIN Diode
Need more? Email Us
ECAD model for MA4FCP200
ON Semiconductor
Need more? Email Us
ECAD model for MMDL301LT1
Broadcom Limited
RF DIODE SCHOTTKY 15V SOT23-3 / Surface Mount RF Schottky Barrier Diodes
Lowest to €3.2610
ECAD model for HSMS-2822-TR1
M/A-Com Technology Solutions
SCHOTTKY DIODE,CHIP-PACKAGE, P55
Need more? Email Us
ECAD model for MSS30-046-P55
Broadcom Limited
RF DIODE SCHOTTKY 15V SOT323 / Surface Mount RF Schottky Barrier Diodes
Lowest to €14.3169
ECAD model for HSMS-282B-BLKG
Broadcom Limited
RF DIODE PIN 50V SOT23-3 / Surface Mount PIN Diodes
Lowest to €0.3667
ECAD model for HSMP-3864-TR1

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to €3.0011
ECAD model for LM5069MM-2/NOPB
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to €5.4070
ECAD model for SSD1963QL9
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to €0.1424
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to €0.0153
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to €5.4764
ECAD model for FT231XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to €4.3811
ECAD model for FT230XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to €19.7149
ECAD model for CY7C68013A-128AXC
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to €1.7032
ECAD model for EC2-5NU
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to €3.8335
ECAD model for FT234XD-R
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to €0.3863
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)

Pricing & Ordering

Quantity Unit Price Ext. Price
275+ €0.1661 €45.6752
670+ €0.1363 €91.3249
1,035+ €0.1320 €136.6591
1,425+ €0.1278 €182.0718
1,840+ €0.1235 €227.2429
2,460+ €0.1108 €272.5390
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 13,920 pieces
MOQ: 275 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention