Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel - TR
Status Active
Diode Type Schottky - 1 Pair Series Connection
Voltage - Peak Reverse (Max) 7V
Capacitance @ Vr, F 1pF @ 0V, 1MHz
Power Dissipation (Max) 225mW
Temperature Range - Operating -55°C to 150°C (TJ)
Case / Package SOT-23-3 (TO-236)
Win Source Part Number 107050-MMBD352LT1G
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MMBD352LT1G CAD Model

Description

ON Semiconductor MMBD352LT1G Dual Diode

The ON Semiconductor MMBD352LT1G is a high-performance dual diode, meticulously designed to meet a wide array of application requirements in modern electronics. This component is a testament to ON Semiconductor's commitment to providing industry-leading solutions that combine efficiency, reliability, and miniaturization.

Key Features

  • Diode Configuration: The MMBD352LT1G features a dual diode configuration, providing two independent diodes in a single package. This design is ideal for applications requiring matched diode pairs, thereby simplifying circuit design and saving board space.
  • Low Forward Voltage Drop: The device boasts a low forward voltage drop, which enhances system efficiency by reducing power loss during diode conduction.
  • Fast Switching Speed: With its fast switching capabilities, the MMBD352LT1G is suitable for high-frequency applications, ensuring minimal signal delay and quick response times.
  • Surface Mount Package: Encased in an SOT-23 package, this dual diode is optimized for surface mount technology, allowing for automated assembly processes and compact circuit designs.
  • High Current Capability: Despite its small form factor, the MMBD352LT1G can handle a substantial continuous forward current, making it a versatile choice for various power applications.

Applications

The versatility of the MMBD352LT1G allows it to be used in a variety of applications, including:

  • Switching power supplies
  • Power management systems
  • Signal mixing and detection
  • High-speed logic circuits
  • Protection circuits

Quality and Reliability

ON Semiconductor ensures that the MMBD352LT1G meets the highest quality and reliability standards. The device is rigorously tested to perform under various conditions, making it a reliable component for both commercial and industrial applications.

In summary, the MMBD352LT1G from ON Semiconductor is a dual diode solution that offers designers the efficiency, speed, and compactness needed for advanced electronic systems. Its dual configuration, low forward voltage drop, and high current capability make it an excellent choice for a wide range of applications, while its SOT-23 package ensures ease of integration into surface-mounted designs.

You May Also Be Interested in

Skyworks Solutions Inc.
RF DIODE PIN 100V DIE / Silicon PIN Diode Chips
Lowest to €12.0736
ECAD model for APD0805-000
Broadcom Limited
RF DIODE PIN 50V MINIPAK
Need more? Email Us
ECAD model for HMPP-3862-BLK
Skyworks Solutions Inc.
RF DIODE SCHOTTKY 2V 75MW 0201 / SMS7621-060: Surface Mount, 0201 Low-Barrier Silicon Schottky Diode
Need more? Email Us
ECAD model for SMS7621-060
ON Semiconductor
Need more? Email Us
ECAD model for MMDL301LT1
Skyworks Solutions Inc.
RF DIODE PIN 200V 750MW 0402
Lowest to €0.3120
ECAD model for SMP1352-040LF
Broadcom Limited
RF DIODE PIN 50V SOT23-3 / Surface Mount PIN Diodes
Lowest to €0.3667
ECAD model for HSMP-3864-TR1
M/A-Com Technology Solutions
SCHOTTKY DIODE,CHIP, C15
Need more? Email Us
ECAD model for MSS30-046-C15
M/A-Com Technology Solutions
RF DIODE SCHOTTKY 6TDFN
Lowest to €1.3518
ECAD model for MADS-011010-14150T
Broadcom Limited
RF DIODE SCHOTTKY 15V SOT23-3 / Surface Mount RF Schottky Barrier Diodes
Lowest to €3.2610
ECAD model for HSMS-2822-TR1

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €36.4974
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.4194
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
495+ €0.0924 €45.7601
1,200+ €0.0758 €90.9916
1,855+ €0.0735 €136.2781
2,555+ €0.0711 €181.6713
3,305+ €0.0687 €227.1962
4,420+ €0.0617 €272.5372
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 183,000 pieces
MOQ: 495 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention