Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Estimated Pruduction Lead Time 51 Weeks
Features Current Monitor Regulator High-Side 10mA 8-MSOP
Manufacturer Microchip Technology
Package Reel - TR
Operating Temperature Range -40°C ~ 85°C
Mounting Surface Mount
Package 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Case / Package 8-MSOP
Family Name HV7802
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number HV7802MG-G-ND, HV7802MG-GCT, HV7802MG-GDKR, HV7802MG-GTR
Quantity per package 2500
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 844160-HV7802MG-G
Ultra Librarian 3D Model Ultra Librarian HV7802MG-G CAD Model

Description

Microchip Technology's HV7802MG-G High-Voltage Driver

The HV7802MG-G, a robust and versatile high-voltage driver from Microchip Technology, is designed to deliver exceptional performance in a wide array of applications requiring high-voltage driving capabilities. This driver is particularly well-suited for driving piezoelectric, LED, and LCD loads, making it an ideal choice for designers looking to create efficient and reliable solutions for industrial, automotive, and consumer electronics markets.

Key Features:

  • High Output Drive Capability: The HV7802MG-G is capable of driving high-voltage loads, offering a wide operating voltage range that ensures flexibility in various design scenarios.
  • Low Quiescent Current: Efficiency is at the core of this driver, with a low quiescent current that minimizes power consumption when the driver is in a static state, thereby enhancing battery life in portable applications.
  • Thermal Shutdown Protection: To ensure the reliability and longevity of the device, the HV7802MG-G comes equipped with thermal shutdown protection, which prevents damage from overheating.
  • High-Speed Operation: The device supports high-frequency operation, which is crucial for applications requiring quick response times and high-speed switching.

Applications:

  • LED Lighting Systems
  • LCD Backlight Inverters
  • Piezoelectric Transducer Drivers
  • Industrial and Automotive Electronics

The HV7802MG-G is housed in a compact package, making it suitable for space-constrained applications while offering the robustness needed for demanding environments. With its high-level integration, this driver simplifies circuit design and reduces the need for external components, thus reducing overall system cost and complexity.

Overall, Microchip Technology's HV7802MG-G high-voltage driver is an excellent choice for engineers and designers seeking a reliable, high-performance solution for their high-voltage driving needs. Its combination of power efficiency, thermal protection, and high-speed operation makes it a versatile component in creating cutting-edge electronic products.

You May Also Be Interested in

Maxim Integrated
IC CURRENT MIRROR 24TQFN
Lowest to €8.9279
ECAD model for DS3923T+
Texas Instruments
IC COMPARATOR SENSING AMP 8VSSOP
Lowest to €3.9943
ECAD model for INA301A3IDGKT
Texas Instruments
IC CURRENT SHUNT MONITOR 8VSSOP
Lowest to €2.6480
ECAD model for INA202AQDGKRQ1
Texas Instruments
IC CURRENT SHUNT MONITOR 8VSSOP
Lowest to €3.2807
ECAD model for INA285AIDGKR
Texas Instruments
IC CURRENT MON 0.015% TSOT23-8
Lowest to €1.1391
ECAD model for INA236AIDDFR
Texas Instruments
IC CURRENT SENSING AMP 14TSSOP
Lowest to €3.2197
ECAD model for INA303A1IPW
Texas Instruments
IC CURRENT SENSING AMP 14TSSOP
Lowest to €3.6790
ECAD model for INA302A3IPW
Texas Instruments
IC ELECT FUSE 10.4% 8SO PWRPAD / Electronic Fuse Regulator 2A 8-SO PowerPad
Lowest to €0.7667
ECAD model for TPS259630DDAT
Maxim Integrated
IC CURRENT MONITOR 1.5% 8MSOP
Need more? Email Us
ECAD model for MAX4210DEUA

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to €12.2670
ECAD model for FT4232HL-REEL
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to €3.2859
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to €5.0382
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to €36.4974
ECAD model for ICM-42688-P
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to €6.7907
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to €9.2002
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to €0.0373
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to €9.4194
ECAD model for FT2232HL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to €3.5049
ECAD model for BMI160
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to €4.6002
ECAD model for FT230XS-U
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to €1.4677
ECAD model for PE4312C-Z
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to €2.5505
ECAD model for AR8033-AL1A
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to €6.5716
ECAD model for BME280
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to €1.5334
ECAD model for TPS82130SILR
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to €28.4769
ECAD model for PI3740-00-LGIZ

Pricing & Ordering

Quantity Unit Price Ext. Price
45+ €1.1171 €50.2674
100+ €0.9166 €91.6636
155+ €0.8879 €137.6307
215+ €0.8593 €184.7570
275+ €0.8306 €228.4257
370+ €0.7447 €275.5511
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 20,222 pieces
MOQ: 45 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention