ON Semiconductor MM74HCT32SJX Quad 2-Input OR Gate
The MM74HCT32SJX is a high-performance, quad 2-input OR gate integrated circuit from ON Semiconductor, designed to operate with a power supply range of 4.5V to 5.5V. This device is a member of the high-speed CMOS family and is fabricated with silicon gate CMOS technology. It is a versatile component suitable for a wide range of digital applications, particularly where low power consumption and higher noise immunity are required.
Featuring four independent OR gates in a single package, the MM74HCT32SJX provides a convenient and compact way to perform logical addition operations in digital circuits. Each gate has two inputs, making it easy to implement simple or complex logic functions within your design. The chip is designed to be pin-compatible with Low-Power Schottky TTL (LSTTL), ensuring it can be easily integrated into existing systems or used in new designs without compatibility concerns.
The MM74HCT32SJX offers excellent performance, with a typical propagation delay of only 8ns and a low power consumption of 2µA maximum when in the quiescent state. This makes it an energy-efficient choice for battery-operated devices, portable electronics, and other applications where power savings are crucial.
Constructed in a compact SOIC-14 package, the MM74HCT32SJX is designed for surface-mount technology, allowing for efficient use of PCB space. This small footprint, combined with its robust operating temperature range of -40°C to +85°C, makes it a reliable choice for use in a variety of environments, from industrial control systems to consumer electronics.
ON Semiconductor is known for its commitment to quality, and the MM74HCT32SJX is no exception. It is designed to meet or exceed the requirements of the JEDEC standard, ensuring reliability and performance. Whether you're designing a new system or upgrading an existing one, the MM74HCT32SJX from ON Semiconductor is a solid choice for implementing logical OR functions with speed and efficiency.
Key Features:
- Quad 2-input OR gate configuration
- High-speed CMOS technology
- Operating voltage range of 4.5V to 5.5V
- Low power consumption: 2µA max in quiescent state
- Compatible with LSTTL outputs
- Typical propagation delay: 8ns
- SOIC-14 package for surface-mount technology
- Industrial operating temperature range: -40°C to +85°C
- Meets JEDEC standard requirements