The NLV74VHCT08DTR2G, manufactured by ON Semiconductor, is a high-performance CMOS logic device that belongs to the 74VHCT family. This integrated circuit is designed to function as a quad 2-input AND gate, which is a fundamental component in digital electronics used to implement logical conjunction. The product is suitable for a wide range of applications, including but not limited to, computing, data processing, industrial control systems, and consumer electronics.
Key Features
- Logic Type: Quad 2-Input AND Gate
- Supply Voltage Range: 4.5V to 5.5V, making it compatible with TTL (Transistor-Transistor Logic) levels.
- High Output Current: -8mA / +8mA, ensuring strong signal driving capabilities.
- Operating Temperature: -55°C to +125°C, which allows for use in extreme environmental conditions.
- Packaging: Supplied in a TSSOP-14 package, which is ideal for space-constrained applications.
- Lead-Free and RoHS Compliant: Meets environmental standards, making it suitable for use in eco-friendly products.
Performance and Quality
The NLV74VHCT08DTR2G is designed to deliver high-speed performance while maintaining low power consumption. It features a balanced propagation delay and transition times, which ensures reliable and fast operation in high-frequency applications. ON Semiconductor's commitment to quality is evident in this product, which has been rigorously tested to meet industry standards for durability and reliability.
Applications
With its versatile functionality, the NLV74VHCT08DTR2G is an excellent choice for a multitude of electronic circuits and systems. Its ability to perform logical operations efficiently makes it an essential component in digital signal processing, complex logic networks, and various types of computational devices. Additionally, its robust design allows it to be used in harsh industrial environments as well as in precision computing applications.
Conclusion
The NLV74VHCT08DTR2G from ON Semiconductor is a reliable and versatile component that is essential for modern electronic design. Its high-speed operation, compatibility with TTL levels, and wide operating temperature range make it a top choice for designers looking for a quad 2-input AND gate solution. Whether it's for industrial, computing, or consumer electronics, this product offers the performance and quality that ON Semiconductor is known for.