EN
  • EN
  • DE

VDZFST4R5.6B

Part No VDZFST4R5.6B
Manufacturer Rohm Semiconductor
Catalog Diodes - Zener - Single
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products
Family Diodes - Zener - Single
Manufacturer Rohm Semiconductor
Win Source Part Number 407822-VDZFST4R5.6B
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian VDZFST4R5.6B CAD Model

Description

The VDZFST4R5.6B is a transient voltage suppressor (TVS) diode manufactured by Rohm Semiconductor. It is designed to protect sensitive electronic components from voltage surges and electrostatic discharge (ESD). This diode offers a fast response time and low clamping voltage, making it suitable for protecting various electronic circuits.

Applications

  • Data lines protection in communication equipment.
  • I/O ports protection in microcontrollers and microprocessors.
  • Power supply protection in electronic devices.
  • Automotive electronics protection against transients.
  • Consumer electronics protection like smartphones, tablets, and laptops.

Features

  • Unidirectional TVS diode: Provides protection against positive voltage transients.
  • Low clamping voltage: Limits the voltage across the protected component during a surge event.
  • Fast response time: Quickly responds to transient events, ensuring effective protection.
  • Small surface mount package: Allows for compact designs and easy integration.
  • High surge capability: Can withstand high surge currents without failure.

Benefits

  • Enhanced circuit reliability: Protects sensitive components from damage due to voltage surges.
  • Reduced downtime: Minimizes the risk of equipment failure caused by transient events.
  • Improved product lifespan: Extends the life of electronic devices by preventing damage from ESD and surges.
  • Cost-effective protection: Provides a simple and affordable solution for surge protection.
  • Compact design: Allows for integration into space-constrained applications.

Additional Details

The VDZFST4R5.6B has a standoff voltage of 4.5V and a breakdown voltage typically around 5.6V. It comes in a small surface mount package (SOD-523). It is RoHS compliant. The clamping voltage at a specified surge current is a crucial parameter for determining its effectiveness in protecting downstream components. This device is typically used in applications where a low voltage rail needs to be protected from ESD or other transient voltage spikes. The specific surge current capability will depend on the test waveform (e.g., IEC 61000-4-2 for ESD, IEC 61000-4-5 for surge) and is usually detailed in the datasheet.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD523
Lowest to $0.5239
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 4.7V 300MW SOD523
Lowest to $2.9105
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.4366
Nexperia USA Inc.
DIODE ZENER 3.9V 365MW DFN1006BD
Lowest to $1.1730
General Semiconductor
DIODE ZENER 12V 1.3W DO204AL
Lowest to $0.1106
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess