ON Semiconductor MM74HC540MTC Octal Buffer and Line Driver
The MM74HC540MTC from ON Semiconductor is a high-performance, octal buffer and line driver designed to interface between low-level logic circuitry and multiple peripheral power loads. This integrated circuit (IC) features eight non-inverting buffers with 3-state outputs, making it an excellent choice for driving bus lines or buffer memory address registers. The device is fabricated using advanced silicon-gate CMOS technology to achieve fast propagation delays, low quiescent currents, and robust noise immunity.
Key Features
- Logic Type: Octal Buffer/Line Driver, Non-Inverting
- Number of Elements: 1
- Number of Bits per Element: 8
- Output Type: 3-State
- Current - Output High, Low: 6mA, 6mA
- Voltage - Supply: 2V ~ 6V
- Operating Temperature: -40°C ~ 85°C
- Mounting Type: Surface Mount
- Package / Case: TSSOP-20
The MM74HC540MTC operates with a supply voltage range from 2V to 6V, which allows it to be used in a variety of logic interfacing applications, including those that require compatibility with TTL levels. The device's high drive current outputs can sink and source up to 6mA, ensuring reliable operation in capacitive or low-resistance environments.
With its industry-standard TSSOP-20 packaging, the MM74HC540MTC is not only space-efficient but also ensures a reduced footprint on printed circuit boards (PCBs). The device's pin configuration is optimized for simplified routing and reduced signal interference, which is essential for maintaining signal integrity in complex designs.
ON Semiconductor's commitment to quality and reliability is evident in the MM74HC540MTC, making it a suitable choice for applications in telecommunications, servers, networking equipment, and other digital systems that require high-speed, robust performance in a compact form factor. Whether you are designing for industrial control systems or sophisticated consumer electronics, the MM74HC540MTC offers the functionality and reliability needed for high-performance logic conversion and signal driving.