EN
  • EN
  • DE

MM74C928N

Part No MM74C928N
Manufacturer ON Semiconductor
Catalog PMIC - Display Drivers
Description 4-Digit Counters with Multiplexed | IC COUNTER 4DIG 7SEG DRVR 18-DIP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tube
Status Obsolete
Display Type LED
Configuration 7 Segment
Interface BCD
Digits or Characters 4 Digits
Supply Current 20μA
Supply Voltage (V) 3V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style Through Hole
Manufacturer Package 18-DIP
Supplier Device Package 18-PDIP
Family Part Number 74C928
Manufacturer Pack Quantity 20
MSL Level 1 (Unlimited)
Win Source Part Number 1224602-MM74C928N
Manufacturer Homepage www.fairchildsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MM74C928N CAD Model

Description

The MM74C928N from ON Semiconductor is a versatile and high-performance 4-digit counter integrated circuit, designed to cater to a wide range of counting applications. This IC is particularly well-suited for use in digital clocks, frequency counters, calculators, and other electronic devices that require precise and reliable counting mechanisms.

Key Features

  • 4-Digit Counting Capability: The MM74C928N can count up to 9999, making it ideal for applications that require multi-digit counting.
  • CMOS Technology: Utilizing CMOS technology, this IC ensures low power consumption, which is critical for battery-operated devices.
  • Counter Reset Function: It comes with a reset function that allows users to easily set the count back to zero.
  • Wide Operating Voltage Range: The device operates over a wide voltage range, accommodating various power supply levels.
  • Direct LED Drive Outputs: The MM74C928N can directly drive LEDs, which simplifies the design of display systems.

Applications

The MM74C928N is a highly adaptable component that fits seamlessly into numerous applications. It is commonly found in:

  • Digital clocks and timers
  • Electronic counters and frequency measurement devices
  • Scoreboards and event counters
  • Calculators and numerical displays

Technical Specifications

  • Package: The IC is available in a standard DIP (Dual In-line Package), making it easy to handle and integrate into PCBs.
  • Mounting Type: Through-hole mounting design ensures a strong and stable connection to the circuit board.
  • Operating Temperature: The MM74C928N is designed to function reliably across a broad temperature range, suitable for various environments.

The MM74C928N is a testament to ON Semiconductor's commitment to providing high-quality, reliable components for the electronics industry. Its ability to drive LED displays directly, coupled with its low power consumption and high functionality, makes it an excellent choice for designers looking to create efficient and effective counting solutions.

You May Also Be Interested in

Texas Instruments
IC DRVR 7 SEGMENT 1 DIGIT 16SOIC / LED Driver 16-SOIC
Lowest to $0.9291
Maxim Integrated
IC DRVR DISPLAY MATRIX 28TQFN / AMOLED Driver 28-TQFN (4x4)
Need more? Email Us
Rohm Semiconductor
IC DRVR 48 SEGMENT VQFN24FV4040
Lowest to $3.4309
Silicon Labs
Lowest to $6.3275
Maxim Integrated
IC ADC 3 1/2 DIGIT LP 44MQFP / LED Driver 44-MQFP (10x10)
Lowest to $84.2106
NXP / Nexperia
IC DRVR 7 SEGMENT DIE / LCD Driver Die
Need more? Email Us
Texas Instruments
IC SOC PROCESSOR / LED Driver 76-VQFN (9x9)
Lowest to $5.2041
Texas Instruments
DLP DRIVER / DMD Driver 176-NFBGA (7x7)
Lowest to $35.1466
Maxim Integrated
IC DRVR 7 SEGMENT 4 DIGIT 40DIP
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess