EN
  • EN
  • DE

MM3Z15VC

Part No MM3Z15VC
Manufacturer ON Semiconductor
Catalog Diodes - Zener - Single
Description Zener Diodes | DIODE ZENER 15V 200MW SOD323F
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer ON Semiconductor
Packaging Reel
Voltage - Zener (Nom) (Vz) 15V
Tolerance ±5%
Maximum Power 200mW
Impedance (Maximum) (Zzt) 28 Ohms
Current - Reverse Leakage at Vr 45nA at 10.5V
Voltage - Forward (Vf) (Maximum) at If 1V at 10mA
Temperature Range - Operating -65°C ~ 150°C
Mounting Style SMD
Manufacturer Package SC-90, SOD-323F
Supplier Device Package SOD-323F
Family Part Number MM3Z15
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 754986-MM3Z15VC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MM3Z15VC CAD Model

Description

The ON Semiconductor MM3Z15VC is a high-quality Zener diode that offers excellent voltage regulation with a nominal Zener voltage of 15V. This surface-mount device is designed to provide a convenient and efficient solution for voltage clamping applications, voltage regulation in a small footprint, and protection against voltage transients.

Key Features

  • Zener Voltage: The MM3Z15VC has a precise Zener voltage of 15V, making it suitable for a variety of applications where voltage regulation is critical.
  • Power Dissipation: With a power dissipation of 300mW, this Zener diode can handle a moderate amount of power, making it ideal for use in electronic circuits that require a stable voltage source.
  • Package: Encased in a small SOD-323 package, the MM3Z15VC is designed for space-constrained applications, offering a compact solution without compromising on performance.
  • Tolerance: The Zener voltage tolerance is ±5%, which provides a good balance between precision and flexibility for circuit designers.
  • Operating Temperature: It can operate over a wide temperature range from -55°C to +150°C, ensuring reliability and stability across diverse environmental conditions.

Applications

The MM3Z15VC is versatile and can be used in various applications, including:

  • Voltage regulation modules
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics
  • Industrial electronics

Quality and Reliability

ON Semiconductor is renowned for its commitment to quality, and the MM3Z15VC Zener diode is no exception. It is manufactured to high standards, ensuring that it meets the rigorous demands of the electronics industry. With its robust design and reliable performance, the MM3Z15VC is an excellent choice for designers looking for a dependable Zener diode solution.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
Taiwan Semiconductor
DIODE ZENER 15V 200MW SOD323F
Lowest to $0.0292
Nexperia USA Inc.
DIODE ZENER 3.3V 300MW SOD523
Lowest to $1.1642
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
MICROSS/On Semiconductor
DIODE ZENER 6.8V 1W DO41
Lowest to $0.1065
Nexperia USA Inc.
DIODE ZENER 5.1V 300MW SOD323
Lowest to $0.1747
Diodes Incorporated
DIODE ZENER 5.1V 250MW 2DFN
Lowest to $0.5865

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1,475+ $0.0392 $57.8200
3,585+ $0.0323 $115.7955
5,560+ $0.0312 $173.4720
7,665+ $0.0302 $231.4830
9,885+ $0.0293 $289.6305
13,275+ $0.0261 $346.4775
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 15,120 pieces
MOQ: 1475 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess