EN
  • EN
  • DE

BZX284-B2V4

Part No BZX284-B2V4
Manufacturer NXP / Nexperia
Catalog Diodes - Zener - Single
Description Voltage regulator diodes
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer NXP
Win Source Part Number 1157618-BZX284-B2V4
Manufacturer Homepage www.nxp.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZX284-B2V4 CAD Model

Description

Introducing the BZX284-B2V4 Zener Diode from NXP Semiconductors

The BZX284-B2V4 is a high-quality Zener diode from the renowned manufacturer NXP Semiconductors. This small-signal Zener diode is designed for providing a precise voltage reference and regulation in a wide range of electronic applications. With its compact form factor and robust design, the BZX284-B2V4 is an ideal choice for space-constrained applications that require a reliable voltage regulation solution.

Product Specifications

  • Nominal Zener Voltage: 2.4V, which makes it suitable for low-voltage applications.
  • Package: The device is housed in a SOD110 package, which is known for its small size and excellent power dissipation characteristics.
  • Power Dissipation: It can dissipate up to 400 mW of power, ensuring stable performance even under varying load conditions.
  • Tolerance: The voltage tolerance is specified at ±2%, allowing for precise voltage regulation and a stable reference.
  • Operating Temperature Range: The diode operates effectively within a temperature range of -65°C to +150°C, making it suitable for use in harsh environments.
  • Thermal Resistance: It features a low thermal resistance, which contributes to its reliability and longevity.

Applications

The BZX284-B2V4 Zener diode is versatile and can be used in a variety of electronic circuits. It is commonly employed in:

  • Voltage regulation circuits
  • Overvoltage protection systems
  • Precision reference voltage sources
  • Switching power supplies
  • Consumer electronics

Quality and Reliability

NXP Semiconductors is known for its commitment to quality, and the BZX284-B2V4 Zener diode is no exception. It is manufactured to meet high industry standards, ensuring consistent performance and reliability for your electronic designs. Whether you're developing consumer electronics or industrial control systems, the BZX284-B2V4 from NXP provides the voltage stability and precision you need for your applications.

For detailed information, datasheets, and technical support, visit the NXP Semiconductors official website or contact your local NXP sales representative.

You May Also Be Interested in

General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.0583
Nexperia USA Inc.
DIODE ZENER 16.2V 350MW SOD123
Lowest to $0.1195
MICROSS/On Semiconductor
DIODE ZENER 43V 3W SMB
Lowest to $0.1659
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 3V 550MW SOD323F
Lowest to $1.1642
Nexperia USA Inc.
DIODE ZENER 2.7V 300MW SOD523
Lowest to $0.7277
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess