Products specifications Report Issue?

Categories RF/IF and RFID
Estimated Pruduction Lead Time 6 Weeks
Features RF IC Analog Tunable Capacitor GSM, LTE, W-CDMA 700MHz ~ 2.7GHz - 4-WLCSP
Manufacturer STMicroelectronics
Series Parascan™
Package Reel - TR
Mounting Surface Mount
Package 4-UFBGA, WLCSP
Case / Package 4-WLCSP
Family Name STPTIC
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Part Number STPTIC-82G2C5-ND, 497-16329-6, -497-16329-6, 497-16329-1, 497-16329-2, -497-16329-2, -497-16329-1
Quantity per package 15000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 898435-STPTIC-82G2C5
Ultra Librarian 3D Model Ultra Librarian STPTIC-82G2C5 CAD Model

Description

The STPTIC-82G2C5 is a cutting-edge product from STMicroelectronics, renowned for its innovative and reliable semiconductor solutions. This component is designed to cater to the demanding needs of modern electronic applications, offering a perfect blend of performance, efficiency, and durability.

At the core of the STPTIC-82G2C5's functionality is its ability to operate as a highly efficient power transistor. This device is part of STMicroelectronics' STPOWER family, which is known for its superior power management capabilities. The STPTIC-82G2C5 is specifically designed to handle high voltages and currents, making it an ideal choice for power conversion applications in industrial, automotive, and consumer electronics sectors.

The product boasts a robust thermal performance, thanks to its advanced packaging technology. This ensures that the device can maintain optimal performance even under high temperature conditions, which is critical for reliability and longevity in harsh environments. Moreover, the STPTIC-82G2C5 features low on-state resistance (R<sub>DS(on)), which translates to reduced conduction losses and improved overall efficiency.

With its fast switching capabilities, the STPTIC-82G2C5 minimizes switching losses and enhances the performance of power converters, inverters, and other applications that require rapid switching. The device also includes built-in protection features that safeguard against overcurrent, overvoltage, and overheating, ensuring safe operation and preventing damage to the component and the system it is part of.

STMicroelectronics has designed the STPTIC-82G2C5 with compatibility in mind, allowing for easy integration into various circuit designs. Its compact form factor and the availability of support documentation facilitate seamless incorporation into new designs or upgrades to existing systems.

In summary, the STPTIC-82G2C5 from STMicroelectronics is a testament to the company's commitment to providing high-quality, reliable semiconductor products. Its exceptional performance, thermal management, and protection features make it a top choice for engineers and designers looking to enhance the efficiency and reliability of their power management systems.

You May Also Be Interested in

Texas Instruments
Dual-Band IQ/IF TRANSCEIVER WITH DUAL VCO SYNTHESIZERS | IC IQ/IF TXRX DUAL-BAND 56QFN
Lowest to $13.5896
ECAD model for TRF2432IRTQT
Microchip Technology
MODULE WIRELESS BLUETOOTH / RF IC
Need more? Email Us
ECAD model for BM21AVD01NB1-JPS1AA
Analog Devices Inc.
IC MULTIPLIER BB DIE
Lowest to $127.5000
ECAD model for HMC814
Analog Devices Inc.
IC FREQ DIVIDER DC-12GHZ 8SMD
Lowest to $30.7731
ECAD model for HMC363S8G
Analog Devices Inc.
IC DOWNCONV HI-IP3 2CH 28QFN / Up/Down Conv Mixer 5V 2.7GHz 28-Pin QFN EP T/R
Lowest to $4.7553
ECAD model for HMC381LP6ETR
Analog Devices Inc.
IC PHASE SHIFTER 6-BIT 28-QFN / RF IC Phase Shifter Radar 2.5GHz ~ 3.1GHz 28-QFN (6x6)
Need more? Email Us
ECAD model for HMC647LP6ETR
STMicroelectronics
IC TUNABLE CAP RF BST 4WLCSP / RF IC Analog Tunable Capacitor GSM, LTE, W-CDMA 700MHz ~ 2.7GHz 4-WLCSP
Lowest to $0.2724
ECAD model for STPTIC-56G2C5
Nisshinbo Micro Devices Inc.
IC MOD/DEMOD DOUBLE-BAL 14-DIP
Need more? Email Us
ECAD model for NJM1496D
Analog Devices Inc.
IC FREQ DIVIDER 10-26GHZ 16-QFN / RF IC Divide-by-4 DBS, VSAT 10GHz ~ 26GHz 16-SMT (3x3)
Need more? Email Us
ECAD model for HMC447LC3

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7031
ECAD model for ULN2803ADWR
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.5061
ECAD model for FT230XQ-R
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL-REEL
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.6728
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.0667
ECAD model for ICM-42688-P
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $18.1940
ECAD model for FT232RQ-REEL

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $1.0961 $65.7660
145+ $0.8995 $130.4275
225+ $0.8712 $196.0200
310+ $0.8431 $261.3610
400+ $0.8151 $326.0400
535+ $0.7308 $390.9780
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 3,280 pieces
MOQ: 60 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention