EN
  • EN
  • DE

DDZ20ASF-7

Part No DDZ20ASF-7
Manufacturer Diodes Incorporated
Catalog Diodes - Zener - Single
Description DIODE ZENER 18.51V 500MW SOD323F / Diode Zener Single 18.505V 2.46% 500mW 2-Pin SOD-323F T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Discrete Semiconductor Products
Manufacturer Diodes Incorporated
Packaging Reel package
Voltage - Zener (Nom) (Vz) 18.51V
Tolerance ±2%
Power - Max 500mW
Impedance (Maximum) (Zzt) 50 Ohm
Current - Reverse Leakage @ Vr 70nA @ 17.1V
Voltage - Forward (Vf) (Maximum) @ If 900mV @ 10mA
Operating Temperature Range -65°C ~ 150°C
Mounting SMD
Package SC-90, SOD-323F
Manufacturer Package SOD-323F
Win Source Part Number 772543-DDZ20ASF-7
Popularity Medium
Supply and Demand Status Balance
Family Name DDZ20ASF
Introduction Date May 25, 2016
ECCN EAR99
Country of Origin China
Halogen Free Compliant
Estimated EOL Date 2027
Ultra Librarian 3D Model Ultra Librarian DDZ20ASF-7 CAD Model

Description

Introducing the DDZ20ASF-7 Zener Diode from Diodes Incorporated

The DDZ20ASF-7 is a high-quality Zener diode crafted by the reputable semiconductor manufacturer, Diodes Incorporated. This precision device is engineered to provide excellent voltage regulation, with a nominal Zener voltage of 20V. The DDZ20ASF-7 is designed for a wide array of applications, ranging from voltage stabilization to voltage-sensitive circuit protection.

Key Features

  • Voltage Regulation: The DDZ20ASF-7 offers a precise Zener voltage of 20V, making it suitable for applications requiring accurate voltage control.
  • Power Dissipation: With a power dissipation of 500mW, this Zener diode can handle moderate levels of power, ensuring reliable operation in various electronic circuits.
  • Package: Enclosed in an SOD-323F package, the DDZ20ASF-7 is compact and suitable for high-density circuit designs.
  • Low Leakage Current: The diode features a low leakage current, which enhances its efficiency and reliability in sensitive electronic applications.
  • High Surge Capability: Its ability to withstand surge currents makes it an ideal choice for protecting circuits against voltage spikes.
  • RoHS Compliant: As an environmentally friendly product, the DDZ20ASF-7 complies with RoHS standards, minimizing the use of hazardous substances in electronic components.

Applications

The versatile nature of the DDZ20ASF-7 Zener diode allows it to be implemented in a variety of applications, including:

  • Power supply regulation
  • Overvoltage protection circuits
  • Switching power supplies
  • Consumer electronics
  • Computers and peripherals
  • Telecommunication devices

Technical Specifications

Below are some of the technical specifications that make the DDZ20ASF-7 a reliable choice for your circuit design needs:

  • Zener Voltage (Vz): 20V
  • Maximum Zener Impedance (Zzt @ Iz): 25 Ohms
  • Power Dissipation (Pd): 500mW
  • Maximum Operating Temperature Range: -55°C to +150°C
  • Package: SOD-323F

With its precision voltage regulation and robust design, the DDZ20ASF-7 from Diodes Incorporated is an excellent component for designers looking to enhance the stability and protection of their electronic circuits.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 5.6V 300MW SOD323
Lowest to $0.5821
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.4399
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 13.25V 300MW SOD323
Lowest to $3.8121
Nexperia USA Inc.
DIODE ZENER 30V 250MW TO236AB
Lowest to $0.4948
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.0637
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
1,995+ $0.0251 $50.0745
4,855+ $0.0206 $100.0130
7,540+ $0.0199 $150.0460
10,365+ $0.0193 $200.0445
13,445+ $0.0186 $250.0770
17,965+ $0.0167 $300.0155
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 78,800 pieces
MOQ: 1995 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess