EN
  • EN
  • DE

BZM55B4V7

Part No BZM55B4V7
Manufacturer Vishay
Catalog Diodes - Zener - Single
Description Silicon Epitaxial Planar Z-Diodes
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Vishay
Win Source Part Number 1157159-BZM55B4V7
Manufacturer Homepage www.vishay.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian BZM55B4V7 CAD Model

Description

The BZM55B4V7 is a Zener diode manufactured by Vishay. The designation 'B4V7' indicates a nominal Zener voltage of 4.7V. This diode is designed for voltage regulation, voltage referencing, and transient suppression applications.

Applications:

  • Voltage Regulation: Provides a stable 4.7V output for sensitive circuits.
  • Voltage Referencing: Used as a stable voltage reference in measurement and control systems.
  • Transient Voltage Suppression (TVS): Protects circuits from voltage spikes and surges caused by ESD, inductive switching, or other events.
  • Overvoltage Protection: Prevents circuits from being damaged by excessive voltage.
  • Clipping Circuits: Used to limit the voltage swing of a signal to protect downstream components.

Features:

  • 4.7V Nominal Zener Voltage: Provides a stable voltage reference at 4.7V.
  • Small SOD-80C Package: Compact size for space-constrained applications.
  • Low Leakage Current: Minimizes power loss and improves efficiency.
  • High Surge Current Capability: Can withstand transient current surges without damage.
  • Fast Response Time: Quickly clamps transient voltages.
  • RoHS Compliant: Environmentally friendly, lead-free construction.

Benefits:

  • Effective Circuit Protection: Protects sensitive components from voltage transients and overvoltage conditions.
  • Stable Voltage Reference: Provides a reliable voltage reference for accurate measurements and control.
  • Compact Design: The SOD-80C package allows for high-density circuit designs.
  • Improved Reliability: Reduces the risk of voltage-related failures.
  • Cost-Effective Solution: Provides an economical way to protect circuits from voltage issues.

Additional Details: The BZM55B4V7 Zener diode is designed for surface mounting. It has a typical power dissipation rating of 500mW. The operating temperature range is typically from -65°C to +150°C. The Zener voltage tolerance is typically ±5%. The small size and robust construction make it suitable for a wide range of applications, including portable devices, automotive electronics, and industrial equipment. The low leakage current minimizes power consumption, making it suitable for battery-powered devices. The high surge current capability ensures that the diode can withstand transient events without failing. The SOD-80C package offers good thermal performance and mechanical stability.

You May Also Be Interested in

Nexperia USA Inc.
DIODE ZENER 27V 375MW SOD123F
Lowest to $10.1866
General Semiconductor
DIODE ZENER 15V 200MW SOD323
Lowest to $0.3493
Comchip Technology
DIODE ZENER 5.1V 100MW 201
Lowest to $0.2038
Nexperia USA Inc.
DIODE ZENER 5.6V 250MW TO236AB
Lowest to $8.7314
Nexperia USA Inc.
DIODE ZENER 3.3V 375MW SOD123F
Lowest to $10.1866
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $13.0971
Nexperia USA Inc.
DIODE ZENER 8.2V 365MW DFN1006BD
Lowest to $5.8209
Nexperia USA Inc.
DIODE ZENER 43V 250MW TO236AB
Lowest to $0.2620
Diodes Incorporated
DIODE ZENER 5.42V 300MW SOT23
Lowest to $0.5821

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
965+ $0.0520 $50.1800
2,345+ $0.0427 $100.1315
3,625+ $0.0414 $150.0750
5,000+ $0.0400 $200.0000
6,460+ $0.0387 $250.0020
8,650+ $0.0347 $300.1550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,930 pieces
MOQ: 965 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess